EN
  • EN
  • DE

UM62256A-10L

Part No UM62256A-10L
Manufacturer UMC Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102267-UM62256A-10L
Categories OEM Parts(T-Z)
Manufacturer UMC Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM62256A-10L CAD Model

Description

The UM62256A-10L is a 256K-bit static RAM (SRAM) manufactured by UMC Corporation. This SRAM is characterized by its high-speed access time and low power consumption, making it well-suited for applications that require fast memory operations and energy efficiency. It's commonly used in embedded systems, portable devices, and other applications where quick data access is crucial.

Applications:

  • Embedded Systems: Integrated into microcontrollers and embedded processors needing rapid local memory access.
  • Portable Devices: Utilized in battery-powered devices such as handheld computers and portable testers.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other control systems requiring quick data storage and retrieval.
  • Cache Memory: Used as a secondary cache in processors to enhance overall system performance.
  • Data Acquisition Systems: Implemented as a buffer for temporary data storage in data acquisition units.

Features:

  • High-Speed Access Time: Offers quick data retrieval and storage, improving system performance.
  • Low Power Consumption: Minimizes energy usage, extending battery life in portable applications.
  • 256K-bit Memory Capacity: Provides ample storage for data and program code.
  • TTL Compatible Inputs and Outputs: Simplifies interfacing with standard logic circuits.
  • Wide Operating Voltage Range: Adaptable to various system voltage requirements.

Benefits:

  • Improved System Performance: Enables faster processing and data throughput due to rapid access times.
  • Extended Battery Life: Low power consumption extends the operational time of battery-powered devices.
  • Increased System Reliability: Designed for stable operation in demanding environments.
  • Simplified System Integration: TTL compatible I/O simplifies interfacing with other components.
  • Optimized Memory Usage: Provides efficient memory usage for embedded applications.

Additional Details:

The UM62256A-10L is available in different package types, including DIP, SOIC, and TSOP. The operating temperature range is typically between -40°C to +85°C. For precise electrical specifications, such as supply voltage, input/output voltage levels, and timing details, refer to the manufacturer's datasheet. The datasheet includes detailed information regarding access times, power consumption under different operating conditions, and pin configurations.

This SRAM provides a reliable and efficient memory solution for systems prioritizing speed and energy efficiency. Its common use in embedded systems highlights its dependable performance in various applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
U-blox
Lowest to $110.7143
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess