EN
  • EN
  • DE

UM61L3232AF-7

Part No UM61L3232AF-7
Manufacturer UMC Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102263-UM61L3232AF-7
Categories OEM Parts(T-Z)
Manufacturer UMC Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM61L3232AF-7 CAD Model

Description

The UM61L3232AF-7 is a high-performance, low-power 32M-bit static RAM (SRAM) manufactured by UMC Corporation. Designed for applications where speed and energy efficiency are critical, this SRAM offers fast access times and minimal power consumption. Its primary use is in systems requiring quick data storage and retrieval, such as embedded systems, networking equipment, and portable devices.

Applications:

  • Embedded Systems: Used in microcontrollers and embedded processors requiring fast, on-chip memory.
  • Networking Equipment: Implemented in routers, switches, and other networking devices for high-speed data buffering.
  • Portable Devices: Found in battery-powered devices such as handheld computers and mobile phones where low power consumption is essential.
  • Industrial Control Systems: Utilized in PLCs and other industrial controllers for real-time data logging and processing.
  • Cache Memory: Employed as a secondary cache in processors to improve overall system performance.

Features:

  • High-Speed Access Time: Provides rapid data access and retrieval.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-operated devices.
  • 32M-bit Memory Capacity: Offers substantial storage capacity for data and program code.
  • TTL Compatible Inputs and Outputs: Simplifies interfacing with standard logic circuits.
  • Wide Operating Voltage Range: Compatible with various system voltage requirements.

Benefits:

  • Improved System Performance: Enables faster processing and data throughput due to rapid access times.
  • Extended Battery Life: Low power consumption extends the operational time of battery-powered devices.
  • Increased System Reliability: Designed for stable operation in demanding environments.
  • Simplified System Integration: TTL compatible I/O simplifies interfacing with other components.
  • Reduced System Cost: Optimizes memory usage and reduces the need for external memory components.

Additional Details:

The UM61L3232AF-7 typically operates within a specified temperature range (e.g., -40°C to +85°C) and is available in various package types, such as TSOP and SOP. For detailed electrical characteristics, including supply voltage, input/output voltage levels, and timing specifications, refer to the manufacturer's datasheet. The datasheet provides precise specifications related to access times, power consumption under different operating conditions, and pin configurations.

This SRAM is designed to meet industry standards for reliability and performance, ensuring consistent operation in various applications. Its combination of high speed and low power makes it a versatile choice for many memory-intensive tasks.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess