EN
  • EN
  • DE

UM61256AK-15

Part No UM61256AK-15
Manufacturer UMC Corporation
Catalog OEM Parts (T - Z)
Description DIP 28P Pulls
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022420-UM61256AK-15
Categories OEM Parts(T-Z)
Manufacturer UMC Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UM61256AK-15 CAD Model

Description

The UM61256AK-15 is a 32K x 8 bit (256 Kbit) Static Random Access Memory (SRAM) manufactured by UMC Corporation. SRAMs are a type of semiconductor memory that retains data as long as power is supplied. Unlike DRAM, SRAM does not need to be periodically refreshed, making it faster and simpler to use, but also more expensive and less dense.

Applications

  • Embedded Systems: Used as a primary memory component in embedded systems requiring fast and reliable data storage.
  • Cache Memory: Employed as cache memory in microprocessors and other digital systems to speed up data access.
  • Industrial Control Systems: Integrated into industrial control equipment for data logging and program storage.
  • Medical Devices: Utilized in medical devices where high reliability and low power consumption are critical.
  • Communication Equipment: Used in routers, switches, and other communication devices for data buffering and control.

Features

  • Fast Access Time: The "-15" in the part number indicates a typical access time of 15 nanoseconds, enabling high-speed operation.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Single 5V Power Supply: Operates from a single 5V power supply, simplifying system design.
  • TTL Compatible Inputs and Outputs: Interfaces easily with standard TTL logic circuits.
  • Three-State Outputs: Allows for easy memory expansion and bus sharing.

Benefits

  • High-Speed Operation: Enables fast data access and improves system performance.
  • Low Power Consumption: Extends battery life and reduces energy costs.
  • Easy to Use: Simple interface simplifies system design and integration.
  • Reliable Data Storage: Ensures data integrity and prevents data loss.
  • Wide Operating Temperature Range: Operates reliably in a variety of environments.

Additional Details

The UM61256AK-15 is typically available in a 28-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. The memory is organized as 32,768 words of 8 bits each. The device supports read and write operations controlled by chip enable (CE), output enable (OE), and write enable (WE) signals. It operates over a wide temperature range, typically from -40°C to +85°C, making it suitable for industrial and automotive applications.

The address inputs (A0-A14) select one of the 32,768 memory locations. During a write operation, data is written into the selected memory location when CE and WE are low. During a read operation, data is read from the selected memory location when CE and OE are low. The three-state outputs allow multiple memory devices to be connected to the same data bus.

You May Also Be Interested in

Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Need more? Email Us
U-blox
Lowest to $110.7143
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess