EN
  • EN
  • DE

QM8014D

Part No QM8014D
Manufacturer UBIQ
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UBIQ
Win Source Part Number 285952-QM8014D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QM8014D CAD Model

Description

The QM8014D is a power MOSFET from UBIQ Semiconductor, designed for high-efficiency power conversion and switching applications. Its low on-resistance and gate charge characteristics contribute to reduced power losses and improved thermal performance.

Applications:

  • DC-DC Converters: Used in voltage regulation circuits to convert one DC voltage level to another.
  • Synchronous Rectification: Implemented in AC-DC power supplies to improve efficiency by replacing diodes with MOSFETs.
  • Power Management in Computing Systems: Employed in voltage regulators for CPUs, GPUs, and memory modules.
  • Motor Control Applications: Utilized in efficient motor driving circuits.
  • LED Lighting: Found in LED drivers for efficient power delivery.

Features:

  • Low RDS(on): Reduces conduction losses, resulting in higher efficiency.
  • Low Gate Charge (Qg): Minimizes switching losses.
  • Fast Switching Speed: Enables high-frequency operation.
  • Avalanche Rated: Provides robustness against voltage transients.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Increased Efficiency: Low RDS(on) and Qg minimize power losses.
  • Reduced Heat Dissipation: Lower conduction losses lead to less heat generation.
  • Improved System Reliability: Robust design and avalanche rating enhance reliability.
  • Smaller Footprint: Allows for more compact designs.
  • Compliance with Environmental Standards: RoHS compliance ensures environmentally friendly operation.

The QM8014D typically comes in a surface-mount package, such as a TO-252 or similar, which facilitates efficient heat dissipation and ease of assembly. Its electrical characteristics, such as drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID), are optimized for a wide range of power applications. Detailed specifications can be found in the product datasheet, including thermal resistance, gate threshold voltage, and input capacitance.

Designers often use the QM8014D in applications where minimizing power loss and maximizing efficiency are critical, contributing to energy savings and improved system performance. Its reliable performance and compliance with industry standards make it a popular choice for modern power electronics designs.

You May Also Be Interested in

Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess