EN
  • EN
  • DE

QM3018M6

Part No QM3018M6
Manufacturer UBIQ
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UBIQ
Win Source Part Number 285903-QM3018M6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QM3018M6 CAD Model

Description

The QM3018M6 is an N-Channel enhancement mode MOSFET from UBIQ Semiconductor, designed for efficient power management and high-speed switching applications. This MOSFET utilizes advanced trench technology to minimize on-resistance and gate charge, ensuring high efficiency and reduced power losses in various electronic circuits. Its robust design and compact package make it suitable for a wide range of applications.

Applications

  • DC-DC Converters: Used for efficient voltage conversion in various power supply designs.
  • Load Switching: Ideal for controlling power to different loads in electronic systems.
  • Power Management in Portable Devices: Used in smartphones, tablets, and laptops for efficient power distribution.
  • Motor Control: Suitable for driving small motors in various applications.
  • LED Lighting: Used in LED drivers for efficient and reliable lighting solutions.

Features

  • N-Channel Enhancement Mode: Simplifies driving circuits and improves efficiency.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • Low Gate Charge (Qg): Reduces driving power requirements, improving switching efficiency.
  • Compact Package: Space-saving design for high-density applications.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • High Efficiency: Low on-resistance and gate charge ensure efficient power conversion.
  • Reduced Power Losses: Minimizes conduction and switching losses, improving overall system efficiency.
  • Simplified Design: N-Channel configuration simplifies gate drive circuitry.
  • Compact Solution: Small package size allows for use in space-constrained applications.
  • Reliable Performance: Robust design ensures stable and reliable operation.

Technical Specifications (Typical):

  • Drain-Source Voltage (VDS): 30V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): 6A (depending on package and thermal conditions)
  • On-Resistance (RDS(on) @ VGS=10V): 22 mΩ (typical)
  • Total Gate Charge (Qg): 8 nC (typical)
  • Operating Temperature Range: -55°C to +150°C

The QM3018M6 is a versatile MOSFET that offers a combination of high efficiency, low power losses, and a compact design. Its N-Channel configuration simplifies gate drive circuitry, while its low on-resistance and gate charge ensure efficient power conversion. The device's robust design and wide operating temperature range make it suitable for a variety of applications in demanding environments. Whether used in DC-DC converters, load switching, or motor control, the QM3018M6 provides reliable and efficient performance.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $7.0594
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess