EN
  • EN
  • DE

MLI321611-2R2

Part No MLI321611-2R2
Manufacturer Maglayers
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079119-MLI321611-2R2
Categories OEM Parts(M-N)
Manufacturer Maglayers
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLI321611-2R2 CAD Model

Description

The MLI321611-2R2 is a wire-wound inductor manufactured by Maglayers. This inductor is designed for power supply circuits and other applications requiring a high current capacity and low DC resistance.

Applications:

  • DC-DC Converters: Used as a power inductor in DC-DC converters for voltage regulation.
  • Power Supplies: Utilized in power supply circuits for filtering and energy storage.
  • LED Lighting: Applied in LED driver circuits for efficient power conversion.
  • Automotive Electronics: Found in automotive applications requiring robust and reliable inductors.
  • Industrial Equipment: Used in various industrial electronic devices for power management.

Features:

  • High Current Capacity: Designed to handle high current levels without significant saturation.
  • Low DC Resistance: Minimizes power loss and improves efficiency in power circuits.
  • Wire-Wound Construction: Provides excellent inductance stability and high Q value.
  • Shielded Structure: Reduces electromagnetic interference (EMI).
  • RoHS Compliant: Complies with environmental standards for hazardous substances.

Benefits:

  • Efficient Power Conversion: Minimizes power loss in power supply circuits, improving overall efficiency.
  • Stable Performance: Provides stable inductance values under varying load conditions.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, ensuring cleaner operation.
  • High Reliability: Designed and manufactured for robust and reliable performance in demanding applications.
  • Compact Size: Allows for use in space-constrained applications while maintaining high performance.

Additional Details:

The MLI321611-2R2 inductor has an inductance value of 2.2 μH. It is designed for surface mount technology (SMT) and is suitable for automated assembly processes. The operating temperature range is typically -40°C to +125°C. It is commonly used in power converters, voltage regulators, and LED drivers. The shielded construction helps to minimize electromagnetic interference, making it suitable for sensitive applications. The physical size is 3.2 x 1.6 x 1.1 mm.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess