EN
  • EN
  • DE

TOBY-L200-02S-00

Part No TOBY-L200-02S-00
Manufacturer U-blox
Catalog RF Transceiver Modules
Description RX TXRX MODULE CELLULAR SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features Cellular GPRS, HSPA+, LTE Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Manufacturer U-blox
Series TOBY-L2
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package Module
MSL Level 4 (72 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Other Part Number 672-TOBY-L200-02S-00TR, 672-TOBY-L200-02S-00DKR, 672-1025-6-ND, 672-TOBY-L200-02S-00CT, TOBY-L200, 672-1025-6, TOBY-L200-02S, 672-1025-1, 672-1025-2, 672-1025-2-ND, 672-1025-1-ND
Quantity per package 150
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900551-TOBY-L200-02S-00
Ultra Librarian 3D Model Ultra Librarian TOBY-L200-02S-00 CAD Model

Description

The U-blox TOBY-L200-02S-00 is a cellular GPRS, HSPA+, and LTE transceiver module that operates in the frequency range of 850MHz, 900MHz, 1.8GHz, and 1.9GHz.

  • Antenna: Does not include an antenna
  • Mounting: Surface mount technology
  • Device Status: Obsolete
  • Popularity: High
  • Package: Reel - TR module
  • Quantity per Package: 150
  • MSL Level: 4 (72 Hours)
  • HTSUS: 8517.62.0090

You May Also Be Interested in

STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $173.1344
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.6418
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess