The EVA-M8Q-0-10 is a concurrent GNSS receiver module from u-blox, designed for high-performance positioning and navigation. This module supports GPS, GLONASS, BeiDou, Galileo, and QZSS constellations, providing accurate and reliable positioning data in various environments. Its small form factor and low power consumption make it suitable for a wide range of applications, including asset tracking, wearables, and automotive navigation systems.
Applications
- Asset tracking
- Wearable devices
- Automotive navigation
- Telematics
- Drones and UAVs
- Geofencing applications
Features
- Concurrent GNSS reception: GPS, GLONASS, BeiDou, Galileo, QZSS
- Small form factor
- Low power consumption
- High sensitivity
- Advanced jamming immunity
- u-blox M8 engine
- UART, I2C, and SPI interfaces
Benefits
- Accurate Positioning: The concurrent GNSS reception provides highly accurate positioning data, even in challenging environments with limited satellite visibility.
- Reliable Performance: The advanced jamming immunity and high sensitivity ensure reliable performance in noisy environments.
- Low Power Consumption: The low power consumption extends battery life in portable devices.
- Easy Integration: The small form factor and multiple interfaces (UART, I2C, SPI) simplify integration into various systems.
- Global Coverage: Support for multiple GNSS constellations enables global coverage.
Technical Specifications: The EVA-M8Q-0-10 operates within a voltage range of 1.65 V to 3.6 V. It supports NMEA, UBX, and RTCM protocols. The module's tracking sensitivity is -167 dBm. The operating temperature range is -40°C to +85°C. It features an integrated LNA (Low Noise Amplifier) for enhanced signal reception. The module size is typically around 9.7 x 10.1 x 2.5 mm. It utilizes a chip antenna for a compact design. The time-to-first-fix (TTFF) is typically 26 seconds for a cold start and 1 second for a hot start.