The SESD0201X1UN-0020-090 is a transient voltage suppression (TVS) diode array manufactured by Tyco Electronics. It's designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events.
Applications:
- Mobile phones: Protection of I/O ports and data lines.
- Portable devices: Smartphones, tablets, and other battery-powered electronics.
- Wearable technology: Smartwatches, fitness trackers, and other wearable devices.
- Data ports: USB, HDMI, and other data interface ports.
- Automotive electronics: Protection of sensitive automotive systems.
Features:
- Low clamping voltage: Provides effective protection against transient voltage events.
- Fast response time: Quickly clamps transient voltages to prevent damage.
- Small package size: Minimizes board space requirements.
- Low leakage current: Reduces power consumption.
- Bidirectional protection: Protects against both positive and negative transient voltages.
Benefits:
- Enhanced system reliability: Protects sensitive components from damage, extending product life.
- Reduced warranty costs: Minimizes failures due to ESD and other transient voltage events.
- Improved product performance: Ensures stable operation in harsh environments.
- Simplified design: Easy to integrate into existing designs.
- Cost-effective protection: Provides reliable protection at a competitive price.
Technical Specifications:
The SESD0201X1UN-0020-090 typically features a standoff voltage around 2V, a breakdown voltage slightly above that, and a clamping voltage significantly lower than the surge voltage it is designed to protect against. The device is designed for high-speed data lines, maintaining signal integrity while providing robust ESD protection. It is typically packaged in a small form factor suitable for dense PCB layouts.
Detailed specifications include parameters like reverse standoff voltage (VRWM), breakdown voltage (VBR), clamping voltage (VC), peak pulse current (IPP), and capacitance. Consult the datasheet for precise values and application guidelines to ensure proper circuit protection.