EN
  • EN
  • DE

OZ-SS-112L1-12V

Part No OZ-SS-112L1-12V
Manufacturer Tyco Electronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Tyco Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833238-OZ-SS-112L1-12V
Ultra Librarian 3D Model Ultra Librarian OZ-SS-112L1-12V CAD Model

Description

The OZ-SS-112L1-12V is a miniature signal relay manufactured by TE Connectivity (formerly Tyco Electronics). This relay is engineered for switching applications where a compact footprint, low power consumption, and reliable performance are essential.

Applications

  • Telecommunications: Line cards, signal routing.
  • Automotive: Control units, sensor interfaces.
  • Industrial Automation: PLCs, I/O modules.
  • Medical Devices: Diagnostic and monitoring equipment.
  • Test and Measurement Equipment: Signal switching, data acquisition.

Features

  • Miniature Size: Allows for high-density PCB mounting.
  • Low Coil Power: Reduces energy consumption and minimizes heat generation.
  • High Sensitivity: Requires minimal coil power for activation.
  • SPST-NO (Single Pole Single Throw - Normally Open): Provides a simple on/off switching function.
  • 12V DC Coil Voltage: Operates with a 12V DC control signal.
  • High Contact Rating: Suitable for switching moderate loads.
  • Sealed Construction: Protects against dust and moisture.

Benefits

  • Space Efficiency: Enables compact equipment designs.
  • Energy Savings: Reduces power consumption in various applications.
  • Reliable Operation: Ensures consistent and dependable switching performance.
  • Long Service Life: Provides extended reliability in demanding applications.
  • Versatile Use: Suitable for a wide range of switching requirements.

Additional Details

The OZ-SS-112L1-12V relay is designed for through-hole mounting on printed circuit boards. Its compact size and low coil power make it ideal for applications where space and power are limited. The sealed construction enhances its reliability in harsh environments. It is commonly used in applications requiring a simple and reliable switching function. The "L1" in the part number may indicate a specific variation, such as a particular contact material or a higher insulation voltage. Its operating parameters, like coil resistance and contact ratings, are well-defined to ensure predictable performance in various circuits. Furthermore, this relay is built to meet industry standards for safety and reliability.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess