EN
  • EN
  • DE

OZ-SS-105L DC5V

Part No OZ-SS-105L DC5V
Manufacturer Tyco Electronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Tyco Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833237-OZ-SS-105L DC5V
Ultra Librarian 3D Model Ultra Librarian OZ-SS-105L DC5V CAD Model

Description

The OZ-SS-105L DC5V is a miniature signal relay manufactured by TE Connectivity (formerly Tyco Electronics). This relay is designed for various switching applications where a compact size and low power consumption are crucial.

Applications

  • Telecommunications Equipment: Signal routing and switching.
  • Security Systems: Alarm systems, access control systems.
  • Consumer Electronics: Audio and video equipment, remote controls.
  • Industrial Control Systems: Programmable logic controllers (PLCs), sensor interfaces.
  • Medical Equipment: Patient monitoring devices, diagnostic equipment.

Features

  • Miniature Size: Compact design for high-density PCB mounting.
  • Low Coil Power Consumption: Reduces energy consumption and heat generation.
  • High Sensitivity: Requires minimal coil power for reliable switching.
  • Single Pole Single Throw (SPST) Configuration: Simple and reliable switching operation.
  • DC Coil Voltage: Operates with a 5V DC coil voltage.
  • High Contact Rating: Capable of switching moderate loads.
  • Sealed Construction: Provides protection against dust and moisture.

Benefits

  • Space Saving: Enables compact equipment design.
  • Energy Efficient: Reduces power consumption in battery-powered devices.
  • Reliable Switching: Ensures consistent and dependable operation.
  • Long Life: Provides extended service life for demanding applications.
  • Versatile Applications: Suitable for a wide range of switching needs.

Additional Details

The OZ-SS-105L DC5V relay typically features a contact rating suitable for switching signals and small loads. The coil resistance is optimized for efficient operation at 5V DC. The relay's sealed construction enhances its reliability in harsh environments. It is designed for through-hole mounting on printed circuit boards. The typical operating and release times are relatively fast, contributing to responsive switching performance. This relay meets industry standards for safety and performance. It is a popular choice for applications requiring a compact, reliable, and energy-efficient switching solution.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0889 $60.5334
14+ $8.2779 $115.8906
22+ $8.0192 $176.4224
30+ $7.7604 $232.8120
39+ $7.5029 $292.6131
52+ $6.7267 $349.7884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess