EN
  • EN
  • DE

OMIH-SH-124L

Part No OMIH-SH-124L
Manufacturer Tyco Electronics
Catalog Misc Products
Description 16A Miniature Power PC Board Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Tyco Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833105-OMIH-SH-124L
Ultra Librarian 3D Model Ultra Librarian OMIH-SH-124L CAD Model

Description

The OMIH-SH-124L is a miniature PCB relay manufactured by TE Connectivity (formerly Tyco Electronics). It's designed for applications requiring reliable switching with low power consumption in a compact form factor. This relay is commonly used in various electronic devices and control systems.

Applications:

  • Telecommunications Equipment: Used in telephone exchanges and communication devices for switching signals and circuits.
  • Office Automation Equipment: Found in printers, copiers, and fax machines for controlling various functions.
  • Security Systems: Employed in alarm systems and access control systems for switching circuits and controlling devices.
  • Medical Equipment: Incorporated in medical devices for switching signals and controlling actuators.
  • Consumer Electronics: Used in appliances and entertainment systems for controlling various functions.

Features:

  • Miniature Size: Compact design for space-saving applications.
  • Low Coil Power Consumption: Minimizes power requirements for coil activation.
  • High Sensitivity: Requires low input signal to activate the relay.
  • PCB Mountable: Designed for easy integration onto printed circuit boards.
  • Sealed Construction: Offers protection against dust and other environmental contaminants.

Benefits:

  • Reliable Switching: Provides consistent and dependable switching performance.
  • Energy Efficient: Reduces power consumption in the application.
  • Easy Integration: Simplifies the PCB design and assembly process.
  • Long Lifespan: Offers an extended service life, reducing the need for frequent replacements.
  • Environmental Protection: Withstands harsh environmental conditions.

Additional Details:

The OMIH-SH-124L relay features a coil voltage of 24VDC. It has a Single Pole, Single Throw (SPST) normally open contact configuration. The relay's compact size makes it suitable for high-density PCB layouts. The contact material is typically a silver alloy, providing good conductivity and resistance to oxidation. The operating temperature range usually falls between -40°C to +85°C.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8485 $61.5760
37+ $3.1578 $116.8386
57+ $3.0584 $174.3288
79+ $2.9603 $233.8637
101+ $2.8621 $289.0721
136+ $2.5653 $348.8808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess