EN
  • EN
  • DE
  • IT

miniSMDC125F/16

Part No miniSMDC125F/16
Manufacturer Tyco Electronics
Catalog PTC Resettable Fuses
Description PolySwitch™ Resettable Device Short Form Catalog
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Manufacturer Homepage www.macom.com
Win Source Part Number 1223500-miniSMDC125F/16
Manufacturer Tyco Electronics
Ultra Librarian 3D Model Ultra Librarian miniSMDC125F/16 CAD Model

Description

The miniSMDC125F/16 is a Polymeric PTC Resettable Fuse from TE Connectivity (formerly Tyco Electronics). This device is designed to protect electronic circuits from overcurrent faults by limiting the current flow during an overcurrent condition and automatically resetting once the fault is removed.

Applications:

  • USB Ports: Overcurrent protection for USB ports in computers and peripherals.
  • Game Consoles: Protecting sensitive components from power surges.
  • Set-Top Boxes: Preventing damage from overcurrent conditions.
  • Mobile Phones: Safeguarding battery charging circuits and other internal components.
  • General Electronic Equipment: Overcurrent protection in a wide range of devices.

Features:

  • Resettable Fuse: Automatically resets after the overcurrent condition is removed.
  • Surface Mount Package: Suitable for automated assembly processes.
  • Fast Trip Time: Quickly responds to overcurrent faults.
  • Low Resistance: Minimizes voltage drop during normal operation.
  • Compact Size: Small footprint for space-constrained applications.

Benefits:

  • Overcurrent Protection: Protects electronic circuits from damage due to overcurrent conditions.
  • Automatic Resetting: Eliminates the need for manual fuse replacement.
  • Improved Reliability: Enhances the reliability of electronic equipment.
  • Simplified Maintenance: Reduces maintenance costs by eliminating fuse replacement.
  • Cost-Effective: Provides a cost-effective overcurrent protection solution.

Additional Details:

The miniSMDC125F/16 has a hold current of 1.25A and a trip current of 2.5A. The hold current is the maximum current the device can carry without tripping, while the trip current is the current at which the device will trip and limit the current flow. The operating voltage is typically 16V. The device's resistance increases dramatically when it trips, limiting the current flow to a safe level.

The datasheet provides detailed information on the device's electrical characteristics, tripping time, and operating temperature range. The device is compliant with industry standards for overcurrent protection.

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 7A RADIAL
Need more? Email Us
Bourns Inc.
2920 RESETTABLE SMD PPTC 2.0A/15
Lowest to $1.0216
Amphenol Advanced Sensors
PTC RESET FUSE 265V 234MA RADIAL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4608 $61.8432
10+ $12.6854 $126.8540
15+ $12.2892 $184.3380
20+ $11.8930 $237.8600
26+ $11.4969 $298.9194
34+ $10.3072 $350.4448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess