EN
  • EN
  • DE

FEMTOSMDC016F

Part No FEMTOSMDC016F
Manufacturer Tyco Electronics
Catalog Miscellaneous
Description PolySwitch Resettable Devices Surface-mount Devices
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Tyco Electronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823287-FEMTOSMDC016F
Ultra Librarian 3D Model Ultra Librarian FEMTOSMDC016F CAD Model

Description

The FEMTOSMDC016F is a resettable fuse (also known as a Polymeric Positive Temperature Coefficient or PPTC) manufactured by TE Connectivity (formerly Tyco Electronics). These devices are used to protect electronic circuits from overcurrent conditions. Unlike traditional fuses that blow and need to be replaced, PPTC fuses reset automatically once the overcurrent condition is removed and the device cools down.

Applications

  • USB port protection
  • Battery charging circuits
  • Overcurrent protection in electronic devices
  • Protection of sensitive electronic components
  • Power supply protection

Features

  • Resettable overcurrent protection
  • Surface mount package
  • Fast trip time
  • Low resistance
  • Compact size

Benefits

  • Reduced downtime due to automatic resetting.
  • Elimination of fuse replacement costs.
  • Enhanced circuit protection against overcurrent events.
  • Suitable for automated assembly processes.
  • Improved reliability and safety of electronic devices.

Additional Details

The FEMTOSMDC016F has a hold current of 0.16A and a trip current of approximately 0.32A. The voltage rating is typically around 6V to 16V. When an overcurrent condition occurs, the PPTC material heats up, causing its resistance to increase dramatically, limiting the current flow and protecting the circuit. Once the fault is removed and the device cools, the resistance returns to its normal low value, allowing the circuit to resume operation. The surface mount package makes it easy to integrate into automated assembly processes. Refer to the TE Connectivity datasheet for complete specifications, including trip time characteristics, temperature derating, and recommended soldering profiles. Correct soldering is essential for ensuring optimal performance and reliability of the device.

You May Also Be Interested in

Others
Lowest to $0.3269
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Toshiba Semiconductor and Storage
HDTB540XK3CA Toshiba Toshiba datasheet, inventory, & pricing.
Lowest to $168.0810
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8302 $57.9624
30+ $3.9628 $118.8840
46+ $3.8392 $176.6032
63+ $3.7156 $234.0828
81+ $3.5921 $290.9601
108+ $3.2201 $347.7708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess