EN
  • EN
  • DE

PA22402001

Part No PA22402001
Manufacturer TXC CORPORATION
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1157887-PA22402001
Categories Custom Parts
Manufacturer TXC CORPORATION
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PA22402001 CAD Model

Description

The PA22402001 is a crystal oscillator manufactured by TXC Corporation, a leading provider of frequency control solutions. This oscillator is designed to provide a stable and accurate clock signal for a wide range of electronic applications.

Applications:

  • Microcontrollers: Used as a clock source for microcontrollers in embedded systems.
  • Real-Time Clocks (RTCs): Employed in RTC circuits for accurate timekeeping.
  • Wireless Communication: Integrated into wireless transceivers for frequency generation and synchronization.
  • Networking Equipment: Found in routers, switches, and other network devices for timing and synchronization.
  • Industrial Control Systems: Used in industrial automation equipment for precise timing control.

Features:

  • High Frequency Stability: Provides stable frequency output over a wide temperature range.
  • Low Jitter: Minimizes timing errors in high-speed digital systems.
  • Small Size: Allows for integration into compact devices.
  • Low Power Consumption: Extends battery life in portable applications.
  • Wide Operating Voltage Range: Supports a variety of power supply voltages.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved Performance: Enhances the performance of digital systems by providing a stable and accurate clock signal.
  • Reduced Size and Weight: Enables smaller and lighter electronic devices.
  • Increased Reliability: Offers robust performance in harsh environments.
  • Lower Power Consumption: Extends battery life in portable applications.
  • Simplified Design: Reduces the need for external components, simplifying system design.
  • Enhanced Flexibility: Allows for easy customization of frequency and other parameters.

The PA22402001 is designed for applications where precise timing and low jitter are critical. It adheres to industry standards and is suitable for high-volume manufacturing due to its compatibility with automated assembly processes. TXC Corporation provides detailed datasheets that specify the frequency, temperature stability, and other relevant electrical characteristics.

You May Also Be Interested in

RF Micro Devices
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intel
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
RF Micro Devices
Lowest to $4.3798

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5703 $59.4139
31+ $3.7503 $116.2593
48+ $3.6325 $174.3600
66+ $3.5158 $232.0428
85+ $3.3992 $288.9320
114+ $3.0469 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,105 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess