EN
  • EN
  • DE

CER0638A

Part No CER0638A
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog Ceramic Filters
Description CER FILTER BAND PASS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Tusonix a Subsidiary of CTS Electronic Components
Package Tape & Reel
Product Status Active
Bandwidth 110 MHz
Insertion Loss 1.7dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case Monoblock, 2 PC Pad
Height (Max) 0.094" (2.40mm)
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 578538-CER0638A
Ultra Librarian 3D Model Ultra Librarian CER0638A CAD Model

Description

The 578538-CER0638A is a ceramic filter designed for use in electronic devices.

  • Category: Filters - Ceramic Filters
  • Filter Type: Band Pass
  • Height: 0.094" (2.40mm)
  • Bandwidth: 110 MHz
  • Mounting Type: Surface mountable
  • Package: Monoblock, 2 PC Pad
  • Standard Package: 100 pcs
  • Manufacturer: Tusonix, a subsidiary of CTS Electronic Components
  • Product Status: Active
  • Insertion Loss: 1.7dB
  • REACH Status: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Mini-Circuits
LTCC BAND PASS FILTER, 4120 - 64
Lowest to $8.7088
Anatech Electronics Inc.
922MHz Center Band Pass Ceramic Filter 10.5 MHz 50Ohm 22-SMD Module
Need more? Email Us
Johanson Technology Inc.
CER FILTER 866MHZ/915HZ FM
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 6400
Lowest to $2.4979
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2800 / 3.3GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Lowest to $2.6606
Murata Electronics North America
CER FILTER 5.12GHZ BAND PASS
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 7200
Lowest to $5.5434
Mini-Circuits
LTCC HPF, 2400 - 14000 MHZ
Lowest to $30.3031
Mini-Circuits
LTCC HIGH PASS FILTER, 1220 - 45
Lowest to $3.1004

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess