EN
  • EN
  • DE

CER0486B

Part No CER0486B
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog Ceramic Filters
Description FILTER DUPLEXER CERM 900 MHZ SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Tusonix a Subsidiary of CTS Electronic Components
Package Bulk
Product Status Active
Frequency 900MHz
Bandwidth 35 MHz
Insertion Loss 0.1dB
Filter Type Band Pass
Mounting Type Surface Mount
Size / Dimension 1.322" L x 0.309" W (33.58mm x 7.85mm)
Height (Max) 0.551" (14.00mm)
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 443861-CER0486B
Ultra Librarian 3D Model Ultra Librarian CER0486B CAD Model

Description

The Ceramic Filter 443861-CER0486B is a reliable component used in the Filters - Ceramic Filters category.

  • Package: bulk
  • Size/Dimension: 1.322" L x 0.309" W (33.58mm x 7.85mm)
  • Standard Package: 100 pieces
  • Frequency: 900MHz
  • Insertion Loss: 0.1dB
  • Filter Type: band pass
  • Bandwidth: 35 MHz
  • Height: 0.551" (14.00mm)
  • Mounting Type: surface mount
  • Manufacturer: Tusonix (CTS Electronic Components)
  • Market Status: active
  • MSL: 1 (Unlimited)
  • REACH Status: REACH unaffected
  • HTSUS Code: 8536.30.8000

You May Also Be Interested in

Murata Electronics North America
CER FILTER 10.7MHZ FM
Need more? Email Us
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2750
Lowest to $1.9008
Mini-Circuits
LTCC HIGH PASS FILTER, 2450 - 70
Lowest to $2.8454
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2800 / 3.3GHz Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Lowest to $2.6606
Mini-Circuits
LTCC LOW PASS FILTER, DC - 7200
Lowest to $5.5434
Mini-Circuits
CERAMIC RESONATOR BPF
Lowest to $75.0001
Akoustis- RFMi
CER FILTER 426.4MHZ BAND PASS
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 4120 - 64
Lowest to $8.7088
Mini-Circuits
LTCC LOW PASS FILTER, DC - 6400
Lowest to $2.4979

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess