EN
  • EN
  • DE

4700-056LF

Part No 4700-056LF
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog Custom Parts (0 - A)
Description Elctromechanical Filter Pi Filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1147212-4700-056LF
Categories Custom Parts
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4700-056LF CAD Model

Description

The 4700-056LF is a ceramic EMI/RFI filter manufactured by Tusonix, a subsidiary of CTS Electronic Components. This feed-through capacitor filter is designed to suppress unwanted electromagnetic interference (EMI) and radio frequency interference (RFI) in electronic circuits. It is commonly used to filter noise on power and signal lines, ensuring compliance with EMC regulations and improving the overall performance of electronic devices.

Applications

  • Military and Aerospace: Used in communication systems, radar equipment, and avionics to ensure reliable operation in harsh electromagnetic environments.
  • Medical Devices: Employed in patient monitoring equipment, imaging systems, and diagnostic tools to prevent interference with sensitive electronic circuits.
  • Industrial Automation: Integrated into control systems, motor drives, and robotic equipment to mitigate electrical noise and maintain stable performance.
  • Telecommunications: Utilized in base stations, network devices, and communication infrastructure to reduce EMI and improve signal quality.
  • Power Supplies: Incorporated into power supplies and converters to filter noise on input and output lines, enhancing the stability and efficiency of the power system.

Features

  • High Insertion Loss: Provides significant attenuation of EMI/RFI signals across a wide frequency range.
  • Ceramic Construction: Offers excellent stability and reliability in harsh environmental conditions.
  • Feed-Through Design: Allows for direct connection to the chassis or ground plane, minimizing inductance and maximizing filtering performance.
  • Low DC Resistance: Ensures minimal voltage drop and power loss in the circuit.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved EMC Performance: Reduces electromagnetic interference and ensures compliance with regulatory standards.
  • Enhanced Signal Integrity: Minimizes noise and distortion in signal transmission, resulting in more reliable data communication.
  • Increased System Reliability: Protects sensitive components from damage caused by electrical noise.
  • Simplified Design: Facilitates easy integration into existing circuits, reducing design time and cost.
  • Compact Size: Allows for installation in space-constrained applications.

Additional Details

The 4700-056LF is characterized by its high insertion loss, low DC resistance, and robust ceramic construction. It is designed for easy installation with a threaded mounting style, which provides a secure and reliable connection to the chassis. The “LF” suffix indicates that the component is lead-free and compliant with RoHS standards. Key specifications include capacitance, voltage rating, and operating temperature range. Proper selection of the filter is crucial to match the specific frequency range and impedance requirements of the application.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Amd
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Linear Technology
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Microchip Technology
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess