EN
  • EN
  • DE

2499-003-X5S0-152MLF

Part No 2499-003-X5S0-152MLF
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog Feed Through Capacitors
Description CAP FEEDTHRU 1500PF 500V AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1500 pF
Tolerance ±20%
Voltage - Rated 500V
Current 20 A
Temperature Range - Operating -55°C ~ 85°C
Temperature Coefficient X5S
Case / Package Axial, Bushing
Size / Dimension 0.250" Dia x 0.468" L (6.35mm x 11.89mm)
Thread Size 12-28
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1527265-2499-003-X5S0-152MLF
Ultra Librarian 3D Model Ultra Librarian 2499-003-X5S0-152MLF CAD Model

Description

N

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP FEEDTHRU 47PF 100V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 1000PF 100V 0805
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CAP FEEDTHRU 1000PF 500V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FEEDTHRU 2200PF 50V 0805
Need more? Email Us
TDK Corporation
CAP FEEDTHRU 22PF 20% 50V 0603
Lowest to $0.0929
Knowles Syfer
CAP FEEDTHRU 2200PF 100V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FEEDTHRU 22PF 100V 0805
Need more? Email Us
Knowles Syfer
CAP FEEDTHRU 1000PF 100V 0805
Need more? Email Us
TDK Corporation
CAP FEEDTHRU 1000PF 20% 50V 0805
Lowest to $0.2010

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess