EN
  • EN
  • DE

0327-010-X5U0-502P

Part No 0327-010-X5U0-502P
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog Feed Through Capacitors
Description CAP FEEDTHRU 5000PF 500V AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1208989-0327-010-X5U0-502P
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Category Filters -Feed Through Capacitors
Package Bulk
Product Status Active
Capacitance 5000 pF
Tolerance 0%, +100%
Voltage - Rated 500V
Operating Temperature -55°C ~ 85°C
Insertion Loss 30dB @ 100MHz
Package / Case Axial, Bushing - 2 Hooked Leads
Ultra Librarian 3D Model Ultra Librarian 0327-010-X5U0-502P CAD Model

Description

These filters are ideal for applications where small size and high performance are critical and a threaded mounting technique is desired.These C and L configured filters are available in two physical configurations and can be supplied with either unified or metric thread (see page 18 for metric). The small package and large range of electrical characteristics of the 4400 Series make it an effective solution for a variety of microwave applications.

You May Also Be Interested in

Murata Electronics North America
CAP FEEDTHRU 1UF 20% 4V 0402
Lowest to $0.0192
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
CAP FEEDTHRU 2200PF 20% 10V 0402
Lowest to $0.2727
Murata Electronics North America
Feedthrough Capacitor / CAP FEEDTHRU 0.22UF 6.3V 0603
Lowest to $0.0693
Murata Electronics North America
CAP FEEDTHRU 0.01UF 20% 50V 1206
Lowest to $0.8719
API Technologies Corp
CAP FEEDTHRU 1500PF 200V 3PSM
Lowest to $0.9783
Murata Electronics North America
CAP FEEDTHRU 0.1UF 20% 16V 0603
Lowest to $0.0381
Murata Electronics North America
Cap Feed Through 2.2uF 10VDC 20% Flat 0603 85°C / CAP FEEDTHRU 2.2UF 20% 10V 0603
Lowest to $0.8316
API Technologies Corp
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess