EN
  • EN
  • DE

WS4.43T-2

Part No WS4.43T-2
Manufacturer TURCK
Catalog OEM Parts (T - Z)
Description WS 4.43T-2 Turck M12 eurofast Cordset Right Angle Male Connector W/Standard Plug Body Nickel plated brass Coupling...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104851-WS4.43T-2
Categories OEM Parts(T-Z)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WS4.43T-2 CAD Model

Description

The WS4.43T-2 is an inductive proximity sensor manufactured by TURCK. This sensor is designed for non-contact detection of metallic objects, providing a reliable and durable solution for various industrial automation applications. Its robust construction and precise sensing capabilities make it suitable for harsh environments and demanding operational conditions.

Applications

  • Material Handling: Used for detecting the presence or position of parts on conveyor belts.
  • Machine Tool Monitoring: Employed in machine tools to monitor tool position and prevent collisions.
  • Packaging Machinery: Integrated into packaging equipment to detect the presence of products or packaging materials.
  • Automated Assembly Lines: Utilized for precise positioning and part verification in automated assembly processes.
  • Robotics: Used in robotic arms and end-effectors for position sensing and object detection.

Features

  • Non-Contact Detection: Detects metallic objects without physical contact, reducing wear and tear.
  • Robust Housing: Constructed with durable materials to withstand harsh industrial environments.
  • High Switching Frequency: Supports rapid detection cycles for high-speed applications.
  • Short-Circuit Protection: Prevents damage from wiring errors and overloads.
  • LED Indication: Provides visual indication of sensor status for easy troubleshooting.

Benefits

  • Increased Reliability: Non-contact detection minimizes wear and extends sensor lifespan.
  • Reduced Downtime: Robust construction ensures reliable operation in harsh conditions.
  • Improved Efficiency: High switching frequency enables faster and more precise control.
  • Enhanced Safety: Short-circuit protection prevents damage and ensures safe operation.
  • Easy Maintenance: LED indication simplifies troubleshooting and reduces maintenance time.

Additional Details

The WS4.43T-2 sensor operates on the principle of inductive sensing, generating an electromagnetic field and detecting changes in the field caused by the presence of metallic objects. It is typically housed in a cylindrical enclosure with a threaded barrel for easy mounting. The sensor is available with various output configurations (e.g., NPN, PNP) to suit different control system requirements. Key technical specifications include its sensing range, operating voltage, output current, and environmental protection rating (e.g., IP67), ensuring its suitability for a wide range of industrial applications.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess