EN
  • EN
  • DE

PT003A-11-LI3-H1131

Part No PT003A-11-LI3-H1131
Manufacturer TURCK
Catalog OEM Parts (O - R)
Description Pressure Transmitter, Quick Disconnect
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086221-PT003A-11-LI3-H1131
Categories OEM Parts(O-R)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PT003A-11-LI3-H1131 CAD Model

Description

The PT003A-11-LI3-H1131 is a pressure sensor from TURCK designed for a variety of industrial applications requiring precise pressure measurement. This sensor provides reliable and accurate readings, contributing to efficient process control and monitoring.

Applications

  • Hydraulic Systems: Monitoring pressure in hydraulic circuits for optimal performance and preventing overpressure.
  • Pneumatic Systems: Ensuring proper pressure levels in pneumatic systems for efficient operation of actuators and other components.
  • Process Control: Measuring pressure in various industrial processes, such as chemical processing, food and beverage production, and water treatment.
  • HVAC Systems: Monitoring pressure in heating, ventilation, and air conditioning systems for optimal energy efficiency and system performance.

Features

  • Robust Housing: Designed for durability and resistance to harsh industrial environments.
  • High Accuracy: Provides precise and reliable pressure measurements.
  • Analog Output: Outputs an analog signal proportional to the measured pressure.
  • Wide Pressure Range: Suitable for measuring a variety of pressure levels.
  • Compact Design: Allows for easy integration into existing systems.

Benefits

  • Improved Process Control: Accurate pressure measurements enable precise control of industrial processes.
  • Enhanced System Efficiency: Monitoring pressure levels helps optimize system performance and reduce energy consumption.
  • Preventative Maintenance: Early detection of pressure anomalies allows for timely maintenance, preventing costly breakdowns.
  • Increased Safety: Monitoring pressure in critical systems helps prevent overpressure situations and ensures safe operation.

The PT003A-11-LI3-H1131 pressure sensor typically features a stainless steel housing and a standard process connection. Its electrical connection is usually made via a cable or connector. For specific technical specifications, such as the pressure range, accuracy, output signal type, and operating temperature range, refer to the manufacturer's datasheet. Proper installation and calibration are essential for ensuring accurate and reliable pressure measurements in industrial applications.

You May Also Be Interested in

Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Rockwell
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess