EN
  • EN
  • DE

FK 4.4-0.8

Part No FK 4.4-0.8
Manufacturer TURCK
Catalog OEM Parts (F - I)
Description Turck, FK 4.4-0.8, U9510-0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1059542-FK 4.4-0.8
Categories OEM Parts(F-I)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FK 4.4-0.8 CAD Model

Description

The TURCK FK 4.4-0.8 is a high-quality, shielded connection cable designed for industrial automation applications. It is characterized by its robust construction and reliable performance in demanding environments. This cable is primarily used for connecting sensors and actuators to control systems, ensuring secure and uninterrupted signal transmission. The FK 4.4-0.8 is built to withstand harsh conditions, including exposure to oil, chemicals, and extreme temperatures. Its shielded design minimizes electromagnetic interference, providing a clean signal path. This cable is commonly used in manufacturing, robotics, and process control industries.

Applications:

  • Connecting Sensors to PLCs (Programmable Logic Controllers)
  • Connecting Actuators to Control Systems
  • Robotics Applications
  • Industrial Automation Systems
  • Process Control Equipment

Features:

  • Shielded Cable to minimize EMI
  • Oil and Chemical Resistant
  • Robust Construction for harsh environments
  • High-Quality Materials for long life
  • Various Connector Options available

Benefits:

  • Reliable Signal Transmission: Shielding ensures minimal interference.
  • Long Service Life: Durable materials withstand harsh conditions.
  • Reduced Downtime: Robust construction minimizes failures.
  • Easy Installation: Flexible cable and various connector options simplify integration.
  • Improved System Performance: Clean signal improves accuracy and control.

Additional Details:

The TURCK FK 4.4-0.8 cable is typically made with a durable PUR (Polyurethane) or PVC (Polyvinyl Chloride) jacket, providing excellent resistance to abrasion, chemicals, and oil. The shielding is typically a braided copper or aluminum foil, providing effective EMI protection. The cable is available in various lengths to accommodate different installation requirements. The connectors are typically M8 or M12 types, offering secure and reliable connections. The FK 4.4-0.8 cable is designed to meet industry standards for environmental protection and safety. Its robust construction ensures that it can withstand the rigors of industrial environments, providing long-lasting and reliable performance. The cable's flexibility allows for easy routing and installation, even in tight spaces. The FK 4.4-0.8 is an essential component for ensuring reliable communication in industrial automation systems.

You May Also Be Interested in

Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TT Electronics
Lowest to $6.0469

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess