EN
  • EN
  • DE

WMHP100-4R7J

Part No WMHP100-4R7J
Manufacturer TT Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078695-WMHP100-4R7J
Categories OEM Parts(T-Z)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WMHP100-4R7J CAD Model

Description

The WMHP100-4R7J is a wire-wound molded power inductor manufactured by TT Electronics. It's designed for high-current power applications requiring robust performance and reliability. This inductor is well-suited for use in power supplies, DC-DC converters, and other power management circuits.

Applications

  • DC-DC Converters: Voltage regulation and power conversion in various DC-DC converter topologies.
  • Power Supplies: Filtering and energy storage in power supplies for various electronic devices.
  • Industrial Equipment: Power management in industrial control systems and automation equipment.
  • Automotive Electronics: Power regulation and filtering in automotive electronic control units (ECUs).
  • LED Lighting: Powering and controlling LED lighting systems.

Features

  • Wire-Wound Construction: Provides high current handling capability and low DC resistance.
  • Molded Construction: Offers robust mechanical protection and environmental stability.
  • High Saturation Current: Maintains inductance value under high current conditions.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.

Benefits

  • Improved Efficiency: Low DCR contributes to higher power conversion efficiency.
  • Reliable Performance: Robust construction ensures stable operation under harsh environmental conditions.
  • High Current Handling: Designed to handle high current without saturation.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference (EMI).
  • Simplified Assembly: SMT design simplifies the manufacturing process and reduces assembly costs.

Additional Details

The '4R7J' in the part number indicates an inductance value of 4.7 μH (microhenries) with a tolerance of ±5%. The 'WMHP100' designates this as a specific model in the TT Electronics' WMHP series. It is crucial to consult the datasheet for specific electrical characteristics, temperature ratings, saturation current, self-resonant frequency, and dimensions. These inductors are typically designed for reflow soldering processes. The wire material and core material significantly impact its overall performance characteristics, especially in high-frequency switching applications.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Agere Systems
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess