EN
  • EN
  • DE

TO55TOL1-360R

Part No TO55TOL1-360R
Manufacturer TT Electronics
Catalog OEM Parts (T - Z)
Description Metal Film 1/4W- 1% Res.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083154-TO55TOL1-360R
Categories OEM Parts(T-Z)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TO55TOL1-360R CAD Model

Description

The TO55TOL1-360R is a precision thin film resistor from TT Electronics. It's designed for applications requiring high stability, low tolerance, and low temperature coefficient of resistance (TCR). Its robust construction and excellent electrical characteristics make it suitable for precision measurement, control, and instrumentation applications.

Applications

  • Precision instrumentation: Used in instruments requiring accurate and stable resistance values.
  • Medical equipment: Employed in medical devices where reliability and precision are critical.
  • Aerospace and defense: Utilized in aerospace and defense systems for high-reliability applications.
  • Automotive electronics: Integrated into automotive electronic control units (ECUs) for precise control and monitoring.
  • Industrial control systems: Found in industrial control systems for accurate feedback and control loops.

Features

  • Thin film technology: Offers superior stability and precision compared to other resistor technologies.
  • Low tolerance: Provides a tight tolerance on resistance value, ensuring accurate performance.
  • Low TCR: Exhibits a low temperature coefficient of resistance, minimizing resistance drift over temperature.
  • High stability: Offers excellent long-term stability, maintaining resistance value over time.
  • Small size: Features a compact size, making it suitable for high-density circuit designs.

Benefits

  • Improved accuracy: Ensures accurate measurements and control in demanding applications.
  • Enhanced stability: Provides stable performance over temperature and time.
  • Increased reliability: Offers robust performance in harsh environments.
  • Reduced drift: Minimizes resistance drift, maintaining accuracy over long periods.
  • Versatile application: Suitable for a wide range of applications requiring precision resistance.

Additional Details

The TO55TOL1-360R has a resistance value of 360 Ohms. The thin film construction ensures low noise and excellent linearity. The resistor is designed to meet stringent industry standards for reliability and environmental performance. Its small size makes it ideal for surface mount applications, and its robust construction ensures long-term performance in demanding environments. The resistor is available with various termination options to suit different application requirements.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess