The SQP20-160RJB1 is a 20W wirewound resistor manufactured by TT Electronics. It is designed for applications requiring high power dissipation and reliable performance in demanding environments. This resistor offers a robust construction and stable electrical characteristics, making it suitable for a variety of industrial and power-related applications.
Applications
- Power supplies
- Motor control circuits
- Inrush current limiting
- Braking resistors
- Load resistors in testing equipment
Features
- High power rating: 20W
- Wirewound construction for high stability
- Flameproof coating for enhanced safety
- Available in various resistance values
- RoHS compliant
- High surge tolerance
Benefits
- Provides reliable performance in high-power applications
- Enhances safety due to flameproof construction
- Offers design flexibility with a range of resistance values
- Complies with environmental regulations
- Long operational life due to robust design
- Effective in limiting inrush currents, protecting sensitive components.
Additional Details
The SQP20-160RJB1 features a resistance value of 160 Ohms with a tolerance of 5%. Its wirewound construction ensures excellent stability and low temperature coefficient. The resistor is coated with a flameproof material, adding an extra layer of safety in case of overload or failure. This resistor is designed to operate within a wide temperature range. The compact size allows for easy integration into various circuit designs. The component's surge withstanding capability makes it well-suited for circuits exposed to voltage spikes and transient events.