EN
  • EN
  • DE

SC3-383RFI

Part No SC3-383RFI
Manufacturer TT Electronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018400-SC3-383RFI
Categories OEM Parts( S )
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC3-383RFI CAD Model

Description

The SC3-383RFI is a common mode choke manufactured by TT Electronics. It is designed to suppress common mode noise in electronic circuits. This choke is commonly used in power supplies, data lines, and signal lines to reduce electromagnetic interference (EMI) and ensure compliance with regulatory standards.

Applications:

  • Power Supplies: Reduces common mode noise in switching power supplies to improve efficiency and reduce EMI.
  • Data Lines: Filters noise on data lines, such as USB, Ethernet, and HDMI, to ensure reliable data transmission.
  • Signal Lines: Suppresses noise on signal lines to improve signal integrity and reduce interference.
  • Motor Drives: Reduces noise generated by motor drives to prevent interference with other electronic equipment.
  • Lighting Systems: Filters noise in LED lighting systems to reduce EMI and ensure compliance with regulatory standards.

Features:

  • High Common Mode Attenuation: Provides effective suppression of common mode noise.
  • Compact Size: Designed for space-constrained applications.
  • High Current Capacity: Can handle high current levels without saturation.
  • Wide Frequency Range: Operates effectively over a broad frequency range.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances Directive.

Benefits:

  • Reduced EMI: Minimizes electromagnetic interference to ensure compliance with regulatory standards.
  • Improved Signal Integrity: Filters noise on signal lines to improve signal quality.
  • Enhanced System Reliability: Reduces noise-related failures in electronic systems.
  • Compact Design: Allows for integration into small devices.
  • Cost-Effective Solution: Provides an efficient and cost-effective solution for noise suppression.

The SC3-383RFI common mode choke is a reliable and effective solution for reducing common mode noise in a variety of electronic applications. Its high common mode attenuation, compact size, and high current capacity make it an ideal choice for power supplies, data lines, and signal lines. TT Electronics' commitment to quality ensures that this choke delivers consistent performance and reliable operation.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess