EN
  • EN
  • DE

PCA164CY-432RCT5

Part No PCA164CY-432RCT5
Manufacturer TT Electronics
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1115401-PCA164CY-432RCT5
Categories Custom Parts
Manufacturer TT Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA164CY-432RCT5 CAD Model

Description

The PCA164CY-432RCT5 is a common mode choke manufactured by TT Electronics. Common mode chokes are used to suppress common mode noise in electronic circuits. Common mode noise is unwanted electrical noise that appears equally on both signal lines with respect to ground. This choke is designed to filter out this noise, improving signal integrity and reducing electromagnetic interference (EMI).

Applications

  • USB Interfaces
  • CAN Bus Systems
  • Ethernet Connections
  • Power Line Filtering
  • Data Communication Lines

Features

  • High Common Mode Impedance: Provides effective suppression of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal distortion.
  • Compact Size: Allows for easy integration into small spaces.
  • High Current Capacity: Handles significant current loads without saturation.
  • Wide Operating Temperature Range: Suitable for use in various environments.
  • RoHS Compliant: Environmentally friendly.

Benefits

  • Improved Signal Integrity: Reduces noise and interference for cleaner signals.
  • Reduced EMI: Minimizes electromagnetic radiation, helping to meet regulatory requirements.
  • Enhanced System Reliability: Protects sensitive components from noise-induced damage.
  • Easy to Implement: Simple design for easy integration into existing circuits.
  • Versatile Application: Suitable for a wide range of applications.

Technical Specifications

While exact specifications require the datasheet, typical parameters for common mode chokes like the PCA164CY-432RCT5 include:

  • Inductance: Typically measured in mH (millihenries)
  • Common Mode Impedance: Measured in Ohms at a specific frequency (e.g., 100 MHz)
  • Differential Mode Impedance: Measured in Ohms at a specific frequency (e.g., 100 MHz)
  • Rated Current: The maximum current the choke can handle without saturation.
  • DC Resistance (DCR): The resistance of the winding.
  • Operating Temperature Range: Typically -40°C to +85°C or wider.
  • Package Type: SMD (Surface Mount Device)

Consult the TT Electronics datasheet for the PCA164CY-432RCT5 for precise inductance, impedance, current rating, and other critical specifications. This will ensure optimal performance in your specific application.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
NANYA
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Intel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess