Products specifications Report Issue?

Categories Optoelectronics
Manufacturer TT Electronics/Optek Technology
Status Active
Data Rate 5MBd
Supply Voltage - Operating 4.75 V to 5.25 V
Power - Minimum Receivable -40dBm
Operating Supply Current 10mA
Applications General Purpose
Win Source Part Number 1085188-OPF2412T
Popularity Medium
Supply and Demand Status Balance
Quantity per package 8
Ultra Librarian 3D Model Ultra Librarian OPF2412T CAD Model

Description

The OPF2412T is a general-purpose optoelectronic component manufactured by TT Electronics/Optek Technology.

  • Data Rate: 5MBd
  • Minimum Receivable Power: -40dBm
  • Operating Supply Voltage: 4.75V to 5.25V
  • Current: 10mA
  • Category: Optoelectronics
  • Status: Active
  • Supplied In: Packages of 8
  • Popularity: Medium

You May Also Be Interested in

Infineon Technologies
MOD PHOTO DETECT RCVR 700NM TTL
Need more? Email Us
ECAD model for SFH 551/1V-1
Sharp Microelectronics
Fiber Optic Receiver Square connector With mounting hole Protection cap type | RECEIVER FIBER OPTIC 15.5MBPS
Need more? Email Us
ECAD model for GP1FAV30RK0F
Broadcom Limited
IC TXRX FIBER OPTIC
Lowest to $42.8182
ECAD model for AFBR-2539Z
Sharp Microelectronics
RX Optical Fiber 13.2Mbps 3-Pin / Fiber Optic Receiver Square connector With mounting hole Protection cap type | RECEIVER FIBER OPTIC 13.2MBPS
Need more? Email Us
ECAD model for GP1FAV50RK0F
Everlight Electronics Co Ltd
RECEIVER FIBER OPT IR PHOTOLINK / RX Optical Fiber 16Mbps 5-Pin
Need more? Email Us
ECAD model for PLR135/T10
TT Electronics
FIBER OPTIC RECEIVER 5MBD
Need more? Email Us
ECAD model for OPF522
Omron
MODULE FIBER OPTIC RCVR 14GB / Fiber Optic Receiver HDMI 14Gbps 3.3V
Need more? Email Us
ECAD model for P1RX6B-SX51D-02A-DC
Broadcom Limited
FIBER OPTIC RECEIVER 2MBD
Need more? Email Us
ECAD model for HFBR-2505CZ
Foxconn Optical Interconnect Technology, Inc.
RECEIVER 12CH PAR PLUG / Fiber Optic Receiver General Purpose 6.25GBd 2.375V ~ 2.625V, 3.135V ~ 3.465V
Need more? Email Us
ECAD model for AFBR-786BEPZ

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.2432 $86.4864
4+ $35.4816 $141.9264
6+ $34.3728 $206.2368
8+ $33.2641 $266.1128
11+ $32.1552 $353.7072
14+ $28.8288 $403.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,350 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention