EN
  • EN
  • DE

PLR135/T10

Part No PLR135/T10
Manufacturer Everlight Electronics Co Ltd
Catalog Fiber Optics - Receivers
Description RECEIVER FIBER OPT IR PHOTOLINK / RX Optical Fiber 16Mbps 5-Pin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Everlight Electronics Co Ltd
Series Photolink
Data Rate 16Mbps
Operating Supply Voltage 2.4 V ~ 5.5 V
Power - Minimum Receivable -27dBm
Operating Supply Current 12mA
Applications General Data Transfer
Win Source Part Number 792406-PLR135/T10
Popularity Medium
Supply and Demand Status Balance
Family Name PLR135/T10
Introduction Date September 02, 2004
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PLR135/T10 CAD Model

Description

The 792406-PLR135/T10 photolink optoelectronics component is manufactured by Everlight Electronics Co Ltd.

  • Purpose: General Data Transfer
  • Series Name: Photolink
  • Family Name: PLR135/T10
  • Operating Supply Voltage: 2.4V to 5.5V
  • Operating Supply Current: 12mA
  • Minimum Receivable Power: -27dBm
  • Data Rate: 16Mbps
  • Introduction Date: September 02, 2004
  • Status: Estimated to be obsolete/end of life
  • Supply and Demand Status: Balanced
  • Popularity: Medium

You May Also Be Interested in

Broadcom Limited
FIBER OPTIC RCVR 1.67V VERSATILE / Fiber Optic Receiver General Purpose 1MBd -21.6dBm 4.75V ~ 5.25V 6.2 mA
Lowest to $14.7642
MACOM Technology Solutions
FIBER OPTIC RECEIVER 12.5GBPS
Need more? Email Us
Broadcom Limited
RCVR MOD HP FIBER OPTIC ST / Fiber Optic Receiver General Purpose 4.75V ~ 5.25V
Lowest to $27.8167
Broadcom Limited
RECEIVER FIBER OPTIC VERT 40KBD / Fiber Optic Receiver 40KBd -24dBm 7V 10 mA
Lowest to $14.4548
Broadcom Limited
FIBER OPTIC RECEIVER 50MBD
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
FIBER OPTIC RECEIVER 10.3125GBD
Lowest to $1,008.9553
Broadcom Limited
TXRX OPT 50MBD METAL ST PORT / Fiber Optic Receiver Optical 50MBd -24dBm 3.135V ~ 5.25V 30 mA
Lowest to $54.2091
LITE-ON Technology
FIBER OPTIC RECEIVER 16MBPS
Need more? Email Us
Broadcom Limited
RECEIVER FIBER OPT 125MHZ ANA SC / Fiber Optic Receiver 160MBd -15.2dBm 1.84V 100 mA
Lowest to $27.8167

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7250 $53.6250
12+ $8.8000 $105.6000
18+ $8.5250 $153.4500
25+ $8.2500 $206.2500
32+ $7.9750 $255.2000
42+ $7.1500 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess