EN
  • EN
  • DE

P1RX6B-SX51D-02A-DC

Part No P1RX6B-SX51D-02A-DC
Manufacturer Omron
Catalog Fiber Optics - Receivers
Description MODULE FIBER OPTIC RCVR 14GB / Fiber Optic Receiver HDMI 14Gbps 3.3V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Receivers
Mfr Omron
Package Box
Product Status Obsolete
Data Rate 14Gbps
Voltage - Supply 3.3V
Applications HDMI
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.5100
Win Source Part Number 265621-P1RX6B-SX51D-02A-DC
Ultra Librarian 3D Model Ultra Librarian P1RX6B-SX51D-02A-DC CAD Model

Description

The Omron Fiber Optic Receivers are optoelectronic components designed for HDMI applications from Omron.

  • Data Rate: 14Gbps
  • Voltage Supply: 3.3V
  • ECCN: EAR99
  • Status: Obsolete

You May Also Be Interested in

Broadcom Limited
RCVR MODULE 1300NM 155M 16DIP ST
Need more? Email Us
Broadcom Limited
FIBER OPTIC RECEIVER 50MBD
Need more? Email Us
LITE-ON Technology
FIBER OPTIC RECEIVER 16MBPS
Need more? Email Us
Broadcom Limited
RCVR OPT HI SPEED VERS LINK HORZ
Need more? Email Us
MACOM Technology Solutions
FIBER OPTIC RECEIVER 12.5GBPS
Need more? Email Us
MACOM Technology Solutions
FIBER OPTIC RECEIVER 53GBD
Need more? Email Us
Broadcom Limited
FIBER OPTIC RECEIVER 50MBD
Need more? Email Us
Broadcom Limited
FIBER OPTIC RECEIVER 160MBD
Need more? Email Us
HARTING
FIBER OPTIC RECEIVER 5MBPS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess