Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Sharp Microelectronics
Status Obsolete
Data Rate 13.2Mbps
Supply Voltage (V) 4.75V ~ 5.25V
Power - Minimum Receivable -24dBm
Supply Current 25mA
Applications Digital Audio
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1177492-GP1FAV50RK0F
Manufacturer Homepage sharp-world.com/
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name GP1FAV50RK
Introduction Date February 07, 2007
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian GP1FAV50RK0F CAD Model

Description

GP1FAV50RK0F from Sharp Microelectronics is a fiber optic receiver component used in designs that need optical signal reception for electrically noisy environments or isolated data paths. Parts in this category are commonly evaluated for industrial controls, consumer electronics, instrumentation, and communication links where fiber helps improve noise immunity and system reliability. Engineers typically consider devices like this when copper interconnects may be vulnerable to EMI, grounding issues, or signal integrity challenges. As a Sharp Microelectronics receiver, GP1FAV50RK0F is positioned for optical interface designs that prioritize compact integration and dependable signal transfer, but exact electrical and mechanical characteristics should be confirmed in the official datasheet before design-in. Lifecycle status for this part is currently information not available, so teams should assess supply continuity carefully before committing to long production programs. RoHS compliance information is also not available from the provided input; procurement and compliance teams should request current manufacturer documentation before approval.

You May Also Be Interested in

Broadcom Limited
FIBER OPTIC RECEIVER / Fiber Optic Receiver Optical 50MBd -27dBm 3.135V ~ 5.25V 20 mA
Lowest to $25.4324
ECAD model for AFBR-2419MZ
Broadcom Limited
RCVR OPTICAL 1.5MBD PROFIBUS ST / Fiber Optic Receiver General Purpose 10MBd 4.75V ~ 5.25V 19 mA
Need more? Email Us
ECAD model for HFBR-2515BFZ
Broadcom Limited
RCVR OPT HI PERF VERS LINK HORZ
Lowest to $7.0411
ECAD model for HFBR-2521
Everlight Electronics Co Ltd
Fiber Optic Receiver Digital Audio 25Mbps -21dBm 2.7V ~ 5.5V 10 mA
Need more? Email Us
ECAD model for PLT137
Broadcom Limited
IC TXRX FIBER OPTIC
Lowest to $42.8182
ECAD model for AFBR-2539Z
Broadcom Limited
RECEIVER FIBER OPTIC SERCOS / Fiber Optic Receiver 2MBd 7V 10 mA
Lowest to $53.2393
ECAD model for HFBR-2602Z
Sharp Microelectronics
OPTO PHOTOINTERRUPTERS
Lowest to $3.6557
ECAD model for GP1FMV31RK0F
Broadcom Limited
RCVR OPT LOW CURRENT HORZ
Need more? Email Us
ECAD model for HFBR-2523
Broadcom Limited
RECEIVER FIBER OPT 125MHZ ANA ST / Fiber Optic Receiver 160MBd 1.84V 100 mA
Lowest to $34.3199
ECAD model for HFBR-2416Z

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention