EN
  • EN
  • DE

LRC-LRF1206LF-01-R025F

Part No LRC-LRF1206LF-01-R025F
Manufacturer TT Electronics
Catalog Chip Resistor - Surface Mount
Description RES SMD 0.025 OHM 1% 1/2W 1206 / Res Thick Film 1206 0.025 Ohm 1% 0.5W(1/2W) ±200ppm/°C Pad SMD Automotive T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer TT Electronics/IRC
Series LRF
Packaging Reel package
Resistance (Ohms) 0.025
Tolerance ±1%
Power (Watts) 0.5W, 1/2W
Composition Thick Film
Features Automotive AEC-Q200, Current Sense, Moisture Resistant
Temperature Coefficient 200ppm/°C
Operating Temperature Range -55°C ~ 150°C
Package 1206 (3216 Metric)
Manufacturer Package 1206
Dimension 0.126" L x 0.064" W (3.20mm x 1.63mm)
Height - Seated (Maximum) 0.031" (0.80mm)
Number of Terminations 2
Win Source Part Number 780082-LRC-LRF1206LF-01-R025F
Popularity Medium
Supply and Demand Status Limited
Family Name LR
Introduction Date December 01, 2015
ECCN EAR99
Country of Origin Mexico, United Kingdom, United States of America
Halogen Free Compliant
Estimated EOL Date 2034
Ultra Librarian 3D Model Ultra Librarian LRC-LRF1206LF-01-R025F CAD Model

Description

The TT Electronics/IRC LRF series resistor is a thick film composition resistor.

  • Power Rating: 0.5W or 1/2W
  • Resistance: 0.025 ohms
  • Tolerance: ±1%
  • Temperature Coefficient: 200ppm/°C
  • Package: 1206
  • Terminations: 2
  • Operating Temperature Range: -55°C to 150°C
  • Dimensions: 0.126" L x 0.064" W (3.20mm x 1.63mm)
  • Seated Height: 0.031" (0.80mm)
  • Estimated EOL Date: 2034

You May Also Be Interested in

Yageo
RES SMD 2.2K OHM 5% 1/16W 0402
Lowest to $0.0010
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350
Panasonic
RES SMD 100 OHM 1% 1/3W 0603
Lowest to $0.0466

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess