EN
  • EN
  • DE

HPWC2512-71R5MT18

Part No HPWC2512-71R5MT18
Manufacturer TT Electronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034663-HPWC2512-71R5MT18
Categories OEM Parts(F-I)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HPWC2512-71R5MT18 CAD Model

Description

The HPWC2512-71R5MT18 is a current sensing resistor manufactured by TT Electronics. This resistor is designed for high-power applications where accurate current measurement is required. It's commonly used in power supplies, motor control circuits, and battery management systems.

Applications:

  • Power supplies
  • Motor control circuits
  • Battery management systems
  • Inverters
  • Current monitoring circuits

Features:

  • Low Resistance Value: 71.5 mΩ for minimal impact on circuit performance.
  • High Power Rating: Capable of handling significant power dissipation.
  • Four-Terminal Connection: Enables accurate current measurement.
  • Metal Strip Construction: Provides excellent stability and low temperature coefficient of resistance (TCR).
  • Surface Mount Package (2512): Suitable for automated assembly processes.

Benefits:

  • Accurate Current Sensing: Enables precise current monitoring and control.
  • Efficient Power Management: Low resistance minimizes power loss.
  • Stable Performance: Maintains resistance value over temperature and time.
  • Reliable Operation: Suitable for demanding high-power applications.
  • Easy Assembly: Surface mount package simplifies manufacturing.

This current sensing resistor features a 2512 surface mount package and provides a 71.5 mΩ resistance. The four-terminal connection allows for accurate current measurement by eliminating the effects of lead resistance. Its metal strip construction ensures excellent stability and a low TCR, making it suitable for high-precision current sensing applications. The high power rating allows it to handle significant current loads without compromising performance. The HPWC2512-71R5MT18 resistor is essential for reliable current control and monitoring in various electronic systems.

You May Also Be Interested in

Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess