EN
  • EN
  • DE

XC6401EE26MRN

Part No XC6401EE26MRN
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 408106-XC6401EE26MRN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC6401EE26MRN CAD Model

Description

The XC6401EE26MRN is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. This device is designed for applications that require high efficiency and a compact solution. It integrates a control IC and power MOSFETs into a single package, minimizing the number of external components needed and simplifying PCB layout. The XC6401 series employs a constant frequency PWM (Pulse Width Modulation) control scheme to ensure stable operation and low ripple voltage.

Applications

  • Portable Media Players: Powers the display, processor, and audio components.
  • Digital Cameras and Camcorders: Provides efficient power for image sensors, processors, and display screens.
  • Remote Controls: Powers the microcontroller and communication components.
  • Toys and Educational Devices: Used in electronic toys, educational robots, and interactive learning tools.
  • Handheld Gaming Consoles: Powers the processor, display, and audio circuitry.

Features

  • Synchronous Rectification: Improves efficiency by using MOSFETs as both high-side and low-side switches.
  • Constant Frequency PWM Control: Ensures stable operation and predictable performance.
  • Integrated Power MOSFETs: Reduces external component count and simplifies board design.
  • Small Package Size: Allows for compact designs and space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption during standby and light-load conditions.
  • Soft-Start Function: Limits inrush current during startup, preventing voltage drops and stress on components.
  • Short-Circuit Protection: Protects the device and connected circuitry from damage due to short circuits.
  • Over-Current Protection: Limits the output current to prevent overloading the device.
  • Thermal Shutdown Protection: Disables the device when the junction temperature exceeds a safe limit.

Benefits

  • High Efficiency: Maximizes battery life in portable devices and reduces heat dissipation.
  • Compact Design: Enables smaller and more portable products.
  • Simplified PCB Layout: Reduces design complexity and time to market.
  • Enhanced Reliability: Integrated protection features ensure robust and dependable operation.
  • Lower BOM Cost: Fewer external components reduce the overall cost of materials.
  • Stable Output Voltage: Provides a consistent and regulated voltage supply to the load.
  • Extended Battery Life: Low quiescent current minimizes power consumption during idle periods.

Additional Details

The XC6401EE26MRN operates with an input voltage typically ranging from 2.7V to 5.5V and provides a regulated output voltage of 2.6V. The switching frequency is typically around 3 MHz, allowing for smaller external components. It is available in a compact package such as SOT-25. The device's efficiency can reach up to 95% under optimal conditions. This converter also features a Power Good signal to indicate when the output voltage is within its specified range, ensuring reliable system operation.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess