EN
  • EN
  • DE

HM70-301R5LFTR13

Part No HM70-301R5LFTR13
Manufacturer TT Electronics
Catalog Fixed Inductors
Description Ind Power Shielded Wirewound 1.5uH 20% 100KHz 17A Embossed T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Current Rating 17 A
DC Resistance (DCR) 2.48 mΩ
Height 5.3594 mm
Inductance 1.5 µH
Length 10.4902 mm
Maximum Operating Temperature 180 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 3
Packaging Tape & Reel (TR)
RoHS Compliant
Saturation Current 16 A
Self Resonant Frequency 100 kHz
Shielding Shielded
Test Frequency 100 kHz
Tolerance 20 %
Width 8.763 mm
Win Source Part Number 1063164-HM70-301R5LFTR13
Categories Fixed Inductors
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM70-301R5LFTR13 CAD Model

Description

The electronic component with Id 969618 is a fixed inductor manufactured by TT Electronics.

  • Packaging: Tape and reel
  • Termination: SMD/SMT
  • Current Rating: 17A
  • Inductance: 1.5 µH
  • Shielding: Shielded
  • Tolerance: 20%
  • Test Frequency: 100kHz
  • Self-Resonant Frequency: 100kHz
  • DCR: 2.48 mΩ
  • Operating Temperature: -40°C to 180°C
  • RoHS Compliant: Yes

You May Also Be Interested in

Bourns Inc.
Lowest to $0.3444
Bourns Inc.
Need more? Email Us
Bourns Inc.
Lowest to $0.4701
Sanken
Need more? Email Us
Others
Lowest to $0.6722
Toko America Inc.
Need more? Email Us
Bourns Inc.
Need more? Email Us
Bourns Inc.
Lowest to $0.8218
Toko America Inc.
Lowest to $14.7725

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess