EN
  • EN
  • DE

91AR25KLF

Part No 91AR25KLF
Manufacturer TT Electronics
Catalog Thumbwheel Potentiometers
Description THUMBWHEEL POT 25K OHM 0.5W TOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 25 kOhms
Power (Watts) 0.5W, 1/2W
Tolerance ±20%
Number of Turns 1.0
Adjustment Type Top Adjustment
Size / Dimension Round - 0.375" Dia x 0.200" H (9.53mm x 5.08mm)
Termination PC Pins
Mounting Type Through Hole
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1594415-91AR25KLF
Ultra Librarian 3D Model Ultra Librarian 91AR25KLF CAD Model

Description

N

You May Also Be Interested in

TT Electronics
THUMBWHEEL POT 50K OHM 0.5W TOP
Need more? Email Us
Bourns Inc.
THUMBWHEEL POT 2K OHM 0.5W TOP / 2 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Lowest to $2.5520
Bourns Inc.
THUMBWHEEL POT 10K OHM 0.5W SIDE / 10 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Side Adjustment
Lowest to $1.7267
TT Electronics
THUMBWHEEL POT 200 OHM 0.5W TOP
Need more? Email Us
Bourns Inc.
THUMBWHEEL POT 10K 0.5W TOP ADJ
Lowest to $2.6440
Bourns Inc.
THUMBWHEEL POT 10K OHM 0.5W TOP / 10 kOhms 0.5W, 1/2W Through Hole Thumbwheel Potentiometer Top Adjustment
Lowest to $3.2724
TT Electronics
THUMBWHEEL POT 10K OHM 0.5W TOP
Need more? Email Us
TT Electronics
THUMBWHEEL POT 20K OHM 0.5W TOP
Need more? Email Us
TT Electronics
THUMBWHEEL POT 50K OHM 0.5W TOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess