Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Trimmer Potentiometers
Manufacturer TT Electronics/BI
Packaging Tube
Resistance 10 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 12
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting Through Hole
Termination Style PC Pins
Size / Dimension Rectangular - 0.250" x 0.165" Face (6.35mm x 4.19mm)
Base Product Number 64XR
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8050
Other Part Number 987-1068
Standard Package 50
Win Source Part Number 1325962-64XR10KLF
Ultra Librarian 3D Model Ultra Librarian 64XR10KLF CAD Model

Description

The 1325962-64XR10KLF is a potentiometer variable resistor manufactured by TT Electronics/BI.

  • Shape: Rectangular
  • Size: 0.250" x 0.165" face (6.35mm x 4.19mm)
  • Resistance: 10 kOhms
  • Tolerance: ±10%
  • Power Rating: 0.25W or 1/4W
  • Temperature Coefficient: ±100ppm/°C
  • RoHS: Compliant
  • Win Source Part Number: 1325962

You May Also Be Interested in

Bourns Inc.
TRIMMER 10K OHM 0.5W PC PIN
Need more? Email Us
ECAD model for 3386X-1-103TLF
Bourns Inc.
TRIMMER 10K OHM 0.25W SMD
Lowest to €1.6369
ECAD model for 3314Z-1-103E
Vishay
TRIMMER 100K OHM 0.75W PC PIN / 100 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 18.0 Turn Side Adjustment
Need more? Email Us
ECAD model for M43P104KB40
Copal Electronics Inc.
TRIMMER 500 OHM 0.5W TH / Res Cermet Trimmer 500 Ohm 10% 0.5W(1/2W) 1(Elec)/1(Mech)Turn 2.6mm (7 X 7 X 8.2mm) Pin Thru-Hole Bulk
Lowest to €6.2765
ECAD model for CT6ES501
Bourns Inc.
3296 - 3/8 ” Square Trimpot® Trimming Potentiometer | TRIMMER 1K OHM 0.5W PC PIN TOP
Lowest to €0.5218
ECAD model for 3296W-1-102
TT Electronics
TRIMMER 1K OHM 0.25W SMD
Lowest to €2.1271
ECAD model for 44WR1KLFT7
TT Electronics
TRIMMER 10K OHM 0.25W SMD
Need more? Email Us
ECAD model for 44JR10KLFT7
Panasonic
TRIMMER 100K OHM 0.15W SMD / Res Cermet Trimmer 100K Ohm 25% 0.15W 1(Elec)/1(Mech)Turns (3.1 X 3.75 X 1.9mm) Foot Print SMD T/R
Lowest to €0.1714
ECAD model for EVM-3SSX50B15
Bourns Inc.
TRIMMER 100 OHM 0.2W SMD
Need more? Email Us
ECAD model for 3364B-1-101E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ €1.8233 €45.5821
61+ €1.4960 €91.2562
94+ €1.4493 €136.2368
130+ €1.4026 €182.3329
168+ €1.3558 €227.7733
225+ €1.2156 €273.5061
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention