Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Trimmer Potentiometers
Mfr TT Electronics/BI
Series 44
Package Tape & Reel
Resistance 5 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 9
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting SMD (SMT)
Termination Style J Lead
Dimension Rectangular - 0.190" x 0.138" Face (4.83mm x 3.51mm)
Base Product Number 44WR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8050
Other Names 987-1051-1,987-1051-2,987-1051-6
Standard Package 250
Win Source Part Number 1006685-44WR5KLFT7
Ultra Librarian 3D Model Ultra Librarian 44WR5KLFT7 CAD Model

Description

The 44 Series Trimmer Potentiometer is a variable resistor with a resistance of 5kΩ and a power rating of 0.25W.

  • Resistance: 5kΩ
  • Power Rating: 0.25W
  • Tolerance: ±10%
  • Temperature Coefficient: ±100ppm/°C
  • Turns: 9
  • Adjustment: Top
  • Dimension: 0.190" x 0.138" Face (4.83mm x 3.51mm)
  • Mounting: SMD (SMT) technology
  • Supplier: TT Electronics/BI

You May Also Be Interested in

Panasonic
Trimmer 10K Ohm 0.15W SMD
Need more? Email Us
ECAD model for EVM-2XSX50B14
Copal Electronics Inc.
Res Cermet Trimmer 50K Ohm 10% 1/4W 11(Elec)/14(Mech)Turn 1.6mm (6 X 6.3 X 7.75mm) Gull Wing SMD T/R
Lowest to $2.5668
ECAD model for ST-5ETW503
Honeywell
POT 5M OHM 2W PLASTIC LINEAR
Need more? Email Us
ECAD model for 53C35MEG
Bourns Inc.
TRIMMER 200K OHM 0.5W PC PIN TOP / 200 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Lowest to $0.1078
ECAD model for 3362P-1-204
Copal Electronics Inc.
Res Cermet Trimmer 500K Ohm 10% 3/4W 1(Elec)/1(Mech)Turn 4.9mm (12.4 X 13.3mm) Pin Thru-Hole Bulk
Need more? Email Us
ECAD model for RJ-13PR504
Bourns Inc.
POT 10K OHM 0.06W CARBON LOG / 10k Ohm 2 Gang Logarithmic Panel Mount Potentiometer None 1.0 Kierros Carbon 0.06W PC Pins
Need more? Email Us
ECAD model for PDB182-K425K-103A
Bi technologies
TRIMMER 20K OHM 0.25W GW SIDE
Need more? Email Us
ECAD model for 84PR20KLFTR
Copal Electronics Inc.
Res Cermet Trimmer 2K Ohm 20% 1/8W 1(Elec)/1(Mech)Turn 1.9mm (3.4 X 4.4 X 2mm) Gull Wing SMD T/R
Need more? Email Us
ECAD model for ST-32ETB202
Nidec Copal Electronics
TRIMMER 200K OHM 0.25W J LEAD / 200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Side Adjustment
Need more? Email Us
ECAD model for ST4EG204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4600 $60.0600
25+ $4.4800 $112.0000
39+ $4.3400 $169.2600
54+ $4.2000 $226.8000
69+ $4.0600 $280.1400
93+ $3.6400 $338.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 250 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention