EN
  • EN
  • DE
Part No 2694
Manufacturer TT Electronics
Catalog Potentiometers, Variable Resistors Accessories
Description SCALE DIAL 0.236\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Shaft Size 0.236" (6.00mm)
Number of Turns 10.0
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1593327-2694
Ultra Librarian 3D Model Ultra Librarian 2694 CAD Model

Description

N

You May Also Be Interested in

CTS Electrocomponents
NUT NICKEL PLATED 3/8-32 THIN
Need more? Email Us
ETI Systems
SCALE DIAL 0.25\
Need more? Email Us
Bourns Inc.
PANEL MOUNT ASSEMBLY HARDWARE
Need more? Email Us
Vishay
SNAP ON PANEL MNT ADAPTER
Need more? Email Us
Vishay
SNAP ON PANEL MNT ADAPTER
Need more? Email Us
Bourns Inc.
PANEL MOUNT ASSEMBLY HARDWARE
Need more? Email Us
CTS Electrocomponents
NUT NICKEL PLATED 3/8-32 THIN
Need more? Email Us
ETI Systems
POT/DIAL 10K 1\
Need more? Email Us
Amphenol
SHAFT PT15 FIG 19 BLACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess