EN
  • EN
  • DE

DW22-10-1K

Part No DW22-10-1K
Catalog Potentiometers, Variable Resistors Accessories
Description POT/DIAL 1K 1\
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Shaft Size 0.820" (20.83mm)
Number of Turns 10.0
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1573445-DW22-10-1K
Ultra Librarian 3D Model Ultra Librarian DW22-10-1K CAD Model

Description

N

You May Also Be Interested in

Ohmite
RHEOSTAT DIAL D94000
Need more? Email Us
ETI Systems
SCALE DIAL 0.25\
Need more? Email Us
Amphenol
SHAFT PT15 FIG 19 BLACK
Need more? Email Us
ETI Systems
POT/DIAL 10K 1\
Need more? Email Us
Vishay
SNAP ON PANEL MNT ADAPTER
Need more? Email Us
ETI Systems
SCALE DIAL 20 TURN LOCKING
Need more? Email Us
ETI Systems
POT/DIAL 2K 1\
Need more? Email Us
Vishay
SNAP ON PANEL MNT ADAPTER
Need more? Email Us
411
Kilo International
SCALE DIAL 0.25\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess