Products specifications Report Issue?

Resistance 500 Ohms
Power (Watts) 0.5W, 1/2W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 1.0
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Type Through Hole
Termination Style PC Pins
Size / Dimension Square - 0.270\
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1594088-25PR500LF
Ultra Librarian 3D Model Ultra Librarian 25PR500LF CAD Model

You May Also Be Interested in

Bourns Inc.
TRIMMER 10K OHM 0.25W PC PIN TOP / 10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 12.0 Turn Top Adjustment
Need more? Email Us
ECAD model for PV37Y103C01B00
Bourns Inc.
TRIMMER 200 OHM 0.5W PC PIN
Lowest to $1.2838
ECAD model for 3296Z-1-201LF
Panasonic
TRIMMER 100K OHM 0.15W SMD / Res Cermet Trimmer 100K Ohm 25% 0.15W 1(Elec)/1(Mech)Turns (3.1 X 3.75 X 1.9mm) Foot Print SMD T/R
Lowest to $0.1888
ECAD model for EVM-3SSX50B15
Bourns Inc.
TRIMMER 25K OHM 0.25W SMD
Need more? Email Us
ECAD model for 3214W-1-253E
Bourns Inc.
3362 - 1/4 ” Square Trimming Potentiometer | TRIMMER 200 OHM 0.5W PC PIN TOP
Lowest to $0.1259
ECAD model for 3362P-1-201
Bourns Inc.
TRIMMER 5K OHM 0.25W PC PIN
Need more? Email Us
ECAD model for 3260W-1-502
Bourns Inc.
TRIMMER 5K OHM 0.5W PC PIN
Need more? Email Us
ECAD model for 3386M-1-502LF
TT Electronics
TRIMMER 10K OHM 0.25W SMD
Need more? Email Us
ECAD model for 44JR10KLFT7
Bourns Inc.
TRIMMER 10K OHM 0.25W SMD
Lowest to $1.8025
ECAD model for 3314Z-1-103E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention