Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Trimmer Potentiometers
Mfr TT Electronics/BI
Series 23
Package Tape & Reel
Resistance 20 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±20%
Temperature Coefficient ±100ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting SMD (SMT)
Termination Style J Lead
Dimension Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm)
Base Product Number 23AR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8050
Other Names 987-1010-1,987-1010-6,987-1010-2
Standard Package 500
Win Source Part Number 972520-23AR20KLFTR
Ultra Librarian 3D Model Ultra Librarian 23AR20KLFTR CAD Model

Description

The 972520-23AR20KLFTR is a variable resistor potentiometer from TT Electronics/BI.

  • Adjustment Type: Top adjustment
  • Resistive Material: Cermet
  • Resistance: 20 kOhms
  • Tolerance: ±20%
  • Temperature Coefficient: ±100ppm/°C
  • Power Rating: 0.25W (1/4W)
  • Mounting: SMD (SMT)
  • Package: Tape and reel (500 units per package)
  • Dimension: Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm)
  • Category: Potentiometers, Variable Resistors
  • Base Product Number: 23AR

You May Also Be Interested in

Bourns Inc.
TRIMMER 500 OHM 0.5W PC PIN SIDE / 500 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1.0 Turn Side Adjustment
Lowest to $0.6959
ECAD model for 3362W-1-501LF
Bourns Inc.
TRIMMER 100 OHM 0.1W J LEAD TOP / 100 Ohms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
ECAD model for 3312J-1-101E
Bourns Inc.
POT 10K OHM 1/4W PLASTIC LINEAR / 10k Ohm 1 Gang Linear Through Hole Potentiometer None 1.0 Kierros Conductive Plastic 0.25W, 1/4W PC Pins
Need more? Email Us
ECAD model for 3310Y-125-103L
Vishay
TRIMMER 20K OHM 0.5W PC PIN SIDE
Need more? Email Us
ECAD model for T73XX203KT20
Bi technologies
TRIMMER 20K OHM 0.25W GW SIDE
Need more? Email Us
ECAD model for 84PR20KLFTR
Bourns Inc.
TRIMMER 10KOHM 0.25W PC PIN SIDE / 10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11.0 Turn Side Adjustment
Lowest to $54.0541
ECAD model for 3260H-1-103
Nidec Copal Electronics
TRIMMER 200KOHM 0.25W J LEAD TOP / 200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 11.0 Turn Top Adjustment
Need more? Email Us
ECAD model for SM-42TW204
Vishay
TRIMMER 5K OHM 0.25W GW TOP ADJ
Lowest to $20.4810
ECAD model for TSM4YL502KB25
Bi technologies
TRIMMER 10K OHM 0.25W PC PIN TOP
Lowest to $2.6078
ECAD model for 64WR10KLF

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.3802 $69.0100
115+ $1.1325 $130.2375
180+ $1.0972 $197.4960
245+ $1.0616 $260.0920
320+ $1.0264 $328.4480
425+ $0.9202 $391.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,490 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention