Products specifications Report Issue?

Type LED
Panel Cutout Shape Round
Panel Cutout Dimensions 0.64" (16.20mm)
Lens Size 24.00mm x 18.00mm
Lens Style Rectangle with Flat Top
Termination Style Solder Lug
Ingress Protection IP65
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1560359-51-040.005
Ultra Librarian 3D Model Ultra Librarian 51-040.005 CAD Model

You May Also Be Interested in

Apem Inc.
LED PM INDICATOR FLUSH GREEN
Need more? Email Us
ECAD model for Q8F3BXXG24E
Visual Communications Company - VCC
INDICATOR NEON RED PANEL MNT
Need more? Email Us
ECAD model for 6010QM1
Apem Inc.
INDICATOR 6MM FIXED GRN 24V WIRE
Need more? Email Us
ECAD model for QS63XXG24
Visual Communications Company - VCC
LED IND LIGHT 12V RED
Need more? Email Us
ECAD model for 1091M1-12V
Lumex Opto/Components Inc.
T-5MM METAL REF IND GREEN W/6\
Need more? Email Us
ECAD model for SSI-LXR4815GD-150
Mallory Sonalert Products Inc.
LED RED 22MM NUT 24VAC/DC STK
Need more? Email Us
ECAD model for FL1P-22NA-1-R24V
Bivar Inc.
PANEL MOUNT ASSEMBLY
Need more? Email Us
ECAD model for PM3GDL
Visual Communications Company - VCC
LAMP NEON RED 120V PC MNT
Need more? Email Us
ECAD model for 1050QC1
Floyd Bell Inc
PANEL MOUNT WHITE CONTINUOUS OUT
Need more? Email Us
ECAD model for TLL-87W-12V-S

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention