EN
  • EN
  • DE

23AR1KLFTR

Part No 23AR1KLFTR
Manufacturer TT Electronics
Catalog Trimmer Potentiometers
Description TRIMMER 1K OHM 0.25W J LEAD TOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 1 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±20%
Temperature Coefficient ±100ppm/°C
Number of Turns 1.0
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Type Surface Mount
Termination Style J Lead
Size / Dimension Rectangular - 0.197\
Package Tape & Reel (TR);Cut Tape (CT);Reel
Supply and Demand Status Limited
Win Source Part Number 1574398-23AR1KLFTR
Ultra Librarian 3D Model Ultra Librarian 23AR1KLFTR CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
TRIMMER 10 OHM 1W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 50 OHM 0.25W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 1K OHM 0.5W PC PIN SIDE
Need more? Email Us
Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW SIDE
Lowest to $5.8209
Bourns Inc.
TRIMMER 10K OHM 0.75W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.125W GW SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 5K OHM 1W SOLDER HOOK
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess