EN
  • EN
  • DE

TSF10N65M

Part No TSF10N65M
Manufacturer Truesemi
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993777-TSF10N65M
Categories OEM Parts(T-Z)
Manufacturer Truesemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSF10N65M CAD Model

Description

The TSF10N65M is a high-voltage N-channel MOSFET from Truesemi, designed for switching applications requiring high efficiency and reliability. It's commonly used in power supplies, motor control, and other power electronics circuits.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC Converters
  • Motor Control Circuits
  • Lighting Ballasts

Features

  • N-Channel MOSFET
  • High Voltage Rating: 650V
  • Low On-Resistance (RDSon): Minimizes power losses during conduction.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Avalanche Rated: Withstands transient voltage spikes.
  • RoHS Compliant: Environmentally friendly, free from hazardous substances.

Benefits

  • High Efficiency: Low RDSon reduces power dissipation and improves overall efficiency.
  • Improved System Reliability: High voltage rating and avalanche capability enhance robustness.
  • Simplified Thermal Management: Low RDSon minimizes heat generation.
  • Reduced Component Count: Integrated features reduce the need for external components.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The TSF10N65M typically comes in a TO-220 or similar package. The gate threshold voltage is usually between 2V and 4V. The continuous drain current rating is around 10A, depending on the operating conditions and package. The MOSFET is designed to operate at high switching frequencies, often in the range of tens to hundreds of kHz. Truesemi provides detailed datasheets with specifications, application notes, and simulation models to facilitate the design process. Proper gate drive circuitry is essential for optimal performance and to prevent damage to the MOSFET. The TSF10N65M is a reliable and efficient solution for high-voltage switching applications, offering a good balance of performance and cost.

You May Also Be Interested in

Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Microchip Technology
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3716 $50.1660
330+ $0.3050 $100.6500
510+ $0.2954 $150.6540
700+ $0.2859 $200.1300
905+ $0.2764 $250.1420
1,215+ $0.2478 $301.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,800 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess