EN
  • EN
  • DE

TSD5N65M

Part No TSD5N65M
Manufacturer Truesemi
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101403-TSD5N65M
Categories OEM Parts(T-Z)
Manufacturer Truesemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSD5N65M CAD Model

Description

The TSD5N65M is a 650V, 5A N-Channel MOSFET from Truesemi, designed for high-voltage, high-speed switching applications. This MOSFET utilizes advanced trench technology to achieve low on-resistance (RDS(on)) and gate charge, leading to improved efficiency and reduced power losses. It's suitable for a wide range of power electronics applications where efficient power conversion is crucial.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • DC-DC Converters
  • LED Lighting
  • Motor Drives

Features

  • 650V Breakdown Voltage: High voltage rating suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves switching speed.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Avalanche Rated: Robust performance under avalanche conditions.

Benefits

  • High Efficiency: Low RDS(on) and Qg contribute to high efficiency in power conversion circuits.
  • Reduced Power Losses: Minimizes heat generation, improving system reliability.
  • Improved Switching Performance: Fast switching speed enables efficient operation at high frequencies.
  • Enhanced Reliability: Avalanche rating ensures robust performance under demanding conditions.
  • Compact Design: Smaller package size allows for higher power density in end products.

Additional Details

The TSD5N65M MOSFET is available in a TO-252 package. It is RoHS compliant, ensuring environmental friendliness. This MOSFET is designed for optimal thermal performance and efficient heat dissipation. It's often used in applications where space is limited and high efficiency is required. The device's gate threshold voltage is carefully controlled to ensure consistent performance. Its robust design makes it a suitable choice for demanding industrial and consumer applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TE Connectivity
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Microchip Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1573 $50.3360
775+ $0.1291 $100.0525
1,200+ $0.1251 $150.1200
1,655+ $0.1210 $200.2550
2,140+ $0.1170 $250.3800
2,860+ $0.1049 $300.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,800 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess