EN
  • EN
  • DE

TSA20N65MR

Part No TSA20N65MR
Manufacturer Truesemi
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101370-TSA20N65MR
Categories OEM Parts(T-Z)
Manufacturer Truesemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSA20N65MR CAD Model

Description

The TSA20N65MR is a high-voltage N-channel MOSFET manufactured by Truesemi. It is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds.

Applications

  • Switch Mode Power Supplies (SMPS): Used as a switching element in AC-DC and DC-DC converters.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve power efficiency.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide backup power during power outages.
  • Motor Control: Suitable for controlling the speed and torque of electric motors.
  • Lighting Ballasts: Used in electronic ballasts for efficient lighting control.

Features

  • High Voltage: 650V drain-source voltage rating.
  • Low On-Resistance: Minimizes conduction losses.
  • Fast Switching Speed: Reduces switching losses.
  • Avalanche Rated: Withstands transient voltage spikes.
  • RoHS Compliant: Environmentally friendly.

Benefits

  • High Efficiency: Low on-resistance and fast switching speed contribute to high power conversion efficiency.
  • Reliable Performance: Avalanche rating ensures robust operation under transient conditions.
  • Compact Design: Suitable for space-constrained applications.
  • Reduced Heat Dissipation: Lower conduction losses lead to reduced heat generation.
  • Cost-Effective: Offers high performance at a competitive price.

Additional Details

The TSA20N65MR typically has a continuous drain current rating of 20A. It is designed to operate over a temperature range, often from -55°C to +150°C. The device’s high voltage and low on-resistance make it an excellent choice for power switching applications. Detailed specifications, including the exact on-resistance value, gate charge, and thermal resistance, are available in the datasheet. It is crucial to consult the datasheet to ensure the device meets the requirements of the specific application.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Need more? Email Us
TE Connectivity
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9917 $54.5435
125+ $0.8138 $101.7250
195+ $0.7883 $153.7185
265+ $0.7629 $202.1685
340+ $0.7375 $250.7500
455+ $0.6612 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess