EN
  • EN
  • DE

VG101-F

Part No VG101-F
Manufacturer TriQuint Semiconductor
Catalog Misc Products
Description Cellular-band Variable Gain Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TriQuint Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841985-VG101-F
Ultra Librarian 3D Model Ultra Librarian VG101-F CAD Model

Description

The TriQuint Semiconductor VG101-F is a high-performance, low-noise amplifier designed for various wireless communication and radar applications. This amplifier offers excellent gain and linearity, making it suitable for demanding signal amplification tasks.

Applications

  • Wireless communication systems
  • Radar receivers
  • Satellite communication
  • Test and measurement equipment
  • Electronic warfare systems

Features

  • High gain
  • Low noise figure
  • High linearity
  • Single positive supply
  • Internally matched input and output
  • Compact surface mount package

Benefits

  • Improved receiver sensitivity
  • Increased signal-to-noise ratio
  • Enhanced system performance
  • Simplified integration
  • Reduced component count
  • Cost-effective solution

The VG101-F operates over a broad frequency range, typically from 0.5 GHz to 6 GHz, providing flexibility in various applications. Its excellent noise figure ensures that weak signals are amplified without introducing excessive noise. The high linearity ensures minimal signal distortion, preserving the integrity of the amplified signal. The device is typically housed in a small, surface-mount package, which facilitates integration into compact electronic designs. The internally matched input and output impedances further simplify integration by minimizing the need for external matching components.

Detailed specifications include a typical gain of 20 dB, a noise figure of 0.8 dB, and an output power of 15 dBm. These specifications make it suitable for preamplifier stages in receiver systems, where it can significantly improve the overall sensitivity and dynamic range. It's designed to operate within a specified temperature range, ensuring reliability in various operating conditions.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess