EN
  • EN
  • DE

DS2404S-001

Part No DS2404S-001
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC BINARY CNT SER 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Binary Counter
Features Alarm, Square Wave Output, SRAM
Memory Size 4K (512 x 8)
Time Format Binary
Date Format Binary
Supply Voltage - Operating 2.8 V to 5.5 V
Voltage - Supply, Battery 2.8 V to 5.5 V
Current - Timekeeping (Max) 500μA @ 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 085607-DS2404S-001
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2404S-001 CAD Model

Description

DS2404S-001 Silicon Serial Number

The DS2404S-001 from Maxim Integrated is an innovative silicon-based device that provides a unique solution for electronic identification. This compact and robust component is designed to give every device it is attached to a unique identity, thanks to its factory-lasered 64-bit registration number. This feature ensures a level of security and traceability that is critical in today's interconnected electronic environment.

Key Features

  • Unique 64-Bit Serial Number: The DS2404S-001's core feature is its unique serial number, which is factory-lasered and unalterable, ensuring absolute traceability and protection against counterfeiting.
  • Multi-Drop Capability: The device supports a 1-Wire interface, allowing multiple DS2404S-001 devices to be connected on the same bus for easy communication with a central microprocessor.
  • Highly Versatile: This product is suitable for a wide range of applications, including device authentication, asset tracking, and electronic warranty monitoring.
  • Durable Design: The DS2404S-001 is encased in a robust surface-mount package, making it suitable for use in harsh environments and a variety of industrial applications.

Applications

The DS2404S-001 is ideal for use in applications where secure and reliable identification is paramount. It is commonly used in:

  • PCB identification
  • Accessory/Peripheral authentication
  • Supply chain management
  • Aftermarket protection
  • Medical device tracking

Technical Specifications

The device operates over a wide voltage range and has low power requirements, making it suitable for battery-powered applications. It is also compatible with the strict standards required in industrial and medical applications.

About Maxim Integrated

Maxim Integrated, now part of Analog Devices, is a renowned company known for its innovative and high-quality analog and mixed-signal engineering solutions. The DS2404S-001 is a testament to their commitment to providing advanced technologies that meet the needs of modern electronics.

You May Also Be Interested in

Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $1.3504
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4890 $68.9340
13+ $9.4270 $122.5510
19+ $9.1324 $173.5156
27+ $8.8378 $238.6206
34+ $8.5432 $290.4688
46+ $7.6594 $352.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,884 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess